EN
  • EN
  • DE

STM3210GPRIMER

Part No STM3210GPRIMER
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform Raisonance EvoPrimer
Utilized IC / Part STM32F103
Mounting Type Fixed
Contents Board(s)
Base Product Number STM3210
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.90.6800
Win Source Part Number 1284013-STM3210GPRIMER
Ultra Librarian 3D Model Ultra Librarian STM3210GPRIMER CAD Model

Description

STM3210GPRIMER Product Overview

The STM3210GPRIMER is an innovative development tool from STMicroelectronics designed to unlock the full potential of the STM32 microcontroller. Aimed at designers and hobbyists alike, this product provides a comprehensive platform for rapid prototyping and development of applications for the STM32F103VGT6 microcontroller, which is part of the ARM Cortex-M3 based STM32 family.

Key Features

  • Powerful ARM Cortex-M3 Core: The heart of the STM3210GPRIMER is the STM32F103VGT6 microcontroller, which operates at a frequency of up to 72 MHz, providing ample processing power for complex applications.
  • Comprehensive Development Environment: The Raisonance RIDE7 integrated development environment, along with the included RLink debugger/programmer, provides a seamless experience for coding, debugging, and programming the microcontroller.
  • Touchscreen Display: A built-in color touchscreen display allows for the creation of interactive user interfaces and real-time data visualization, enhancing the user experience and debugging capabilities.
  • Expandability: The addition of extension connectors makes it easy to connect custom hardware and expand the capabilities of the development platform.
  • MEMS Sensors: Onboard MEMS sensors, including an accelerometer and gyroscope, facilitate the development of motion-sensitive applications.

Target Applications

The STM3210GPRIMER is a versatile tool that can be used in a variety of applications, ranging from industrial control systems to medical devices. Its rich set of features and sensors are particularly well-suited for:

  • Embedded systems development
  • IoT devices and smart sensors
  • Robotics and automation
  • Consumer electronics
  • Prototyping for educational purposes

Package Contents

Each STM3210GPRIMER package includes the development board with the STM32F103VGT6 microcontroller, Raisonance RIDE7 software suite with RLink debugger/programmer, and comprehensive documentation to jumpstart your development process.

With the STM3210GPRIMER, STMicroelectronics provides a robust platform for unleashing the creativity of developers and accelerating the journey from concept to market-ready products.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess