EN
  • EN
  • DE

BX80580Q8200

Part No BX80580Q8200
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Quad Q8200 (4M Cache, 2.33 GHz) SLG9S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954841-BX80580Q8200
Series *
Ultra Librarian 3D Model Ultra Librarian BX80580Q8200 CAD Model

Description

The Intel Core 2 Quad Q8200 is a quad-core desktop processor designed for mainstream computing. Based on Intel's Core microarchitecture, this processor offers improved multitasking and enhanced performance for demanding applications and workloads compared to dual-core processors. It's a solid choice for users needing a balance of performance and affordability.

Applications

  • Desktop PCs for home and office use
  • Multimedia editing and content creation
  • Gaming
  • Entry-level servers
  • Workstations for CAD and design applications

Features

  • Quad-core processing: Enables superior multitasking and improved performance for multi-threaded applications.
  • Intel Core Microarchitecture: Delivers a balance of performance and power efficiency.
  • LGA 775 socket compatibility: Compatible with a wide range of motherboards.
  • Intel Virtualization Technology (VT-x): Allows for running multiple operating systems or virtual machines on a single physical machine.
  • Intel Wide Dynamic Execution: Improves instruction throughput per clock cycle.

Benefits

  • Enhanced Multitasking: Handles multiple applications simultaneously with ease.
  • Improved Performance: Executes demanding tasks and applications more efficiently.
  • Responsive Computing: Provides a smoother and more responsive user experience.
  • Cost-Effective: Offers a good balance of performance and affordability.
  • Increased Productivity: Allows users to complete tasks faster and more efficiently.

Additional Details

The Intel Core 2 Quad Q8200 features a clock speed of 2.33 GHz and a 1333 MHz Front Side Bus (FSB). It has 4 MB of L2 cache (2x2MB), which is shared between the two pairs of cores, improving data access speeds. The processor supports Intel's Virtualization Technology (VT-x), enhancing its capabilities for virtualized environments. Its thermal design power (TDP) is designed for standard desktop cooling solutions. The processor is designed for the LGA 775 socket, which was a common socket for Intel processors during that era. It typically supports DDR2 and DDR3 memory, depending on the motherboard chipset. Furthermore, it supports Intel's Execute Disable Bit, which helps prevent certain types of malicious code from running on the system. The Q8200 is a suitable choice for users who need more processing power than a dual-core processor but do not require the higher-end features of more expensive quad-core models.

The Core 2 Quad Q8200 is a versatile processor suitable for a variety of applications, providing a solid balance of performance, features, and price. It is an excellent upgrade for users looking to improve the multitasking capabilities of their desktop systems.

You May Also Be Interested in

Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess