EN
  • EN
  • DE

STM3210E-PRIMER

Part No STM3210E-PRIMER
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform Raisonance EvoPrimer
Utilized IC / Part STM32F103
Mounting Type Fixed
Contents Board(s)
Other Names 497-8511,497-10852,STM3210EPRIMER,497-10852
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1284007-STM3210E-PRIMER
Ultra Librarian 3D Model Ultra Librarian STM3210E-PRIMER CAD Model

Description

STM3210E-PRIMER - STMicroelectronics

Explore the capabilities of the STM32 microcontroller series with the STM3210E-PRIMER, an all-inclusive development platform from STMicroelectronics. This primer is designed to provide a user-friendly introduction to the features and potential of the STM32F103 high-density performance line family.

Key Features:

  • Microcontroller: Armed with an STM32F103ZET6 microcontroller, this primer offers a 32-bit ARM Cortex-M3 core, providing the power and efficiency needed for complex applications.
  • Display: It includes a built-in 2.8" QVGA TFT LCD display with touch screen, making it perfect for developing and testing user interfaces and graphical applications.
  • Memory: With 512 KB Flash and 64 KB RAM, the STM3210E-PRIMER offers ample memory for a wide range of applications.
  • Connectivity: It features a range of connectivity options including USB, CAN, and other I/Os, allowing for easy integration with external devices and systems.
  • Debugging: The onboard ST-LINK debugger/programmer facilitates seamless debugging without the need for additional hardware.
  • Extension Capabilities: An extension header is available for connecting to daughter boards or wrapping boards, making it highly expandable and versatile.
  • Software: It comes with a comprehensive set of software libraries and examples that make it easy to start developing right out of the box.

Product Applications:

The STM3210E-PRIMER is not just for beginners; it's also a robust development tool for professionals. It's ideal for rapid prototyping and is suited for applications such as industrial control systems, medical devices, consumer electronics, and IoT devices. With its rich set of features and extensive support, it offers a flexible path for development from concept through to production.

Why Choose the STM3210E-PRIMER?

Whether you're a student learning about microcontrollers, a hobbyist working on a personal project, or a professional developing a commercial product, the STM3210E-PRIMER provides a valuable platform. Its ease of use, combined with the performance of the STM32 microcontroller, makes it an excellent choice for a wide array of embedded system applications.

You May Also Be Interested in

Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess