EN
  • EN
  • DE

CD4013BF3A

Part No CD4013BF3A
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14CDIP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 24 MHz
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3V ~ 18V
Current - Quiescent (Iq) 20 µA
Input Capacitance 5 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Package / Case 14-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576878-CD4013BF3A
Ultra Librarian 3D Model Ultra Librarian CD4013BF3A CAD Model

Description

Overview of Texas Instruments CD4013BF3A Dual D-Type Flip-Flop

The Texas Instruments CD4013BF3A is a high-quality integrated circuit that belongs to the family of CMOS dual D-type flip-flops. This versatile component features two flip-flops with independent set/reset and clock inputs for each flip-flop. It is designed for use in a wide range of applications, including control systems, data storage, frequency dividers, and shift registers.

Key Features

  • Dual D-Type Flip-Flops: Each flip-flop operates independently with a single data input 'D'. The state of the 'D' input, at a positive-going clock edge, is transferred to the Q output.
  • Set/Reset Capability: The CD4013BF3A includes direct set and reset functions for each flip-flop, which can be used to override the clock and data inputs, allowing for immediate changes in output.
  • Wide Operating Voltage Range: This device can operate across a broad voltage range from 3V to 18V, making it suitable for various applications and logic systems.
  • High Noise Immunity: Characteristic of CMOS devices, the CD4013BF3A offers excellent noise immunity, ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: The low power requirements of the CD4013BF3A make it an ideal choice for battery-operated and power-sensitive applications.

Package and Quality

The CD4013BF3A is available in a 14-pin package that is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed and manufactured to meet the highest standards of reliability and performance.

Applications

With its robust features, the CD4013BF3A is an excellent choice for various applications, including:

  • Automotive systems
  • Industrial controls
  • Data storage devices
  • Communication systems
  • Instrumentation

In summary, the Texas Instruments CD4013BF3A dual D-type flip-flop is a reliable and flexible component that provides designers with the functionality needed for a multitude of digital logic applications. Its wide voltage range, low power consumption, and noise immunity make it a versatile choice for both simple and complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5156 $61.5468
6+ $16.8333 $100.9998
10+ $16.3073 $163.0730
13+ $15.7813 $205.1569
17+ $15.2552 $259.3384
22+ $13.6771 $300.8962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,483 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess