EN
  • EN
  • DE

STE10/100A

Part No STE10/100A
Manufacturer STMicroelectronics
Catalog Interface - Controllers
Description IC CTRLR PCI ETHERNET 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20)
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Package 128-BFQFP
Case / Package 128-PQFP (14x20)
Family Name STE1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-3663, 497-3663-NDR
Quantity per package 396
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935300-STE10/100A
Ultra Librarian 3D Model Ultra Librarian STE10/100A CAD Model

Description

The STE10/100A from STMicroelectronics is a highly integrated Ethernet controller designed for embedded systems that require network connectivity. This advanced controller is tailored for fast and reliable communication in a wide array of applications, from industrial automation to consumer electronics.

Key Features:

  • High-Speed Networking: The STE10/100A supports 10/100 Mbps auto-negotiation, ensuring compatibility with various network speeds and a seamless integration into existing network infrastructure.
  • Advanced Communication: With support for full-duplex or half-duplex operation, this controller can adapt to different communication requirements, providing flexibility in network traffic management.
  • Efficient Data Handling: The device includes a powerful DMA engine that facilitates efficient data transfers, reducing CPU overhead and enhancing system performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the STE10/100A employs power management features that minimize power usage during idle periods, making it ideal for power-sensitive applications.
  • Robust Security: The controller incorporates security features to protect network communication against unauthorized access and data corruption.
  • Easy Integration: The STE10/100A comes in a compact package and with a comprehensive set of interfaces for smooth integration with various microcontrollers and processors.

Applications:

The versatile nature of the STE10/100A Ethernet controller makes it suitable for a diverse range of applications, including:

  • Industrial Control Systems
  • Home Networking Devices
  • Networked Consumer Electronics
  • Smart Home Automation
  • Embedded Multimedia Applications

Technical Specifications:

The STE10/100A is built with advanced semiconductor technology, providing a reliable and high-performance solution for Ethernet connectivity. It features an integrated PHY for direct connection to the physical network medium, multiple interface options for easy microcontroller connectivity, and an array of status and control registers for precise management of network operations.

As a product of STMicroelectronics, a leader in semiconductor solutions, the STE10/100A is backed by robust technical support and documentation, ensuring that developers have the resources they need to implement the controller effectively in their projects.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1531 $84.4593
5+ $23.1000 $115.5000
8+ $22.3781 $179.0248
11+ $21.6563 $238.2193
14+ $20.9344 $293.0816
19+ $18.7688 $356.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess