EN
  • EN
  • DE

STM1818SWX7F

Part No STM1818SWX7F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC MPU RESET CIRCUIT 2.88V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Bidirectional
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.88V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 031243-STM1818SWX7F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM1818SWX7F CAD Model

Description

Introducing the STM1818SWX7F Microprocessor from STMicroelectronics

The STM1818SWX7F is a cutting-edge microprocessor brought to you by STMicroelectronics, a leader in semiconductor solutions. This high-performance product is designed to meet the rigorous demands of modern electronic applications, offering a perfect blend of power, efficiency, and reliability. The STM1818SWX7F is suitable for a wide range of applications, including industrial control systems, automotive electronics, and consumer electronic products.

Key Features

  • Advanced Architecture: Built on an advanced processor architecture, the STM1818SWX7F delivers exceptional computational power, enabling it to handle complex algorithms and processes with ease.
  • Low Power Consumption: Despite its robust performance, this microprocessor is designed for low power consumption, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • High Integration: The STM1818SWX7F integrates multiple features and peripherals, reducing the need for additional external components, which can simplify design and reduce system costs.
  • Wide Operating Temperature Range: This microprocessor is engineered to operate reliably across a broad temperature range, ensuring consistent performance even in extreme conditions.
  • Robust Security: With built-in security features, the STM1818SWX7F provides the necessary protections to keep your applications safe from unauthorized access and tampering.

Product Specifications

The STM1818SWX7F boasts a versatile set of specifications that cater to a diverse array of applications. It supports various communication protocols and comes equipped with ample memory options to handle data-intensive tasks. Its pin-compatible design allows for easy integration into existing systems or for designing new products with minimal hassle.

Applications

The flexibility and robustness of the STM1818SWX7F make it an excellent choice for a multitude of applications. From the heart of an embedded control system to the brains behind a smart consumer device, this microprocessor can do it all. Its reliability and performance are trusted by industry professionals around the world.

STMicroelectronics is committed to providing innovative semiconductor solutions, and the STM1818SWX7F is a testament to their dedication to quality and performance. Whether you're developing the next generation of smart appliances or upgrading industrial machinery, the STM1818SWX7F is a microprocessor that can help you achieve your design goals.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9223 $50.7265
135+ $0.7568 $102.1680
205+ $0.7331 $150.2855
285+ $0.7095 $202.2075
365+ $0.6858 $250.3170
490+ $0.6149 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,854 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess