EN
  • EN
  • DE

STM1404ARNIQ6F

Part No STM1404ARNIQ6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16QFN  /  Supervisor Open Drain or Open Collector 1 Channel 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.63V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number STM1404
Other Names 1805-STM1404ARNIQ6FDKR,-497-8181-6,STM1404ARNIQ6F,1805-STM1404ARNIQ6FCT,497-8181-6,1805-STM1404ARNIQ6FTR,497-8181-1,497-8181-2,-497-8181-1,-497-8181-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250977-STM1404ARNIQ6F
Ultra Librarian 3D Model Ultra Librarian STM1404ARNIQ6F CAD Model

Description

The STM1404ARNIQ6F is a cutting-edge, low-power reset timer designed and manufactured by STMicroelectronics. This device is a part of ST's robust series of microprocessor supervisory circuits, which are specifically tailored to maintain system integrity through monitoring and managing power supply and system voltages.

Key Features

  • Low Power Consumption: The device is engineered to operate with minimal power requirements, making it ideal for battery-powered and portable applications where energy efficiency is paramount.
  • Programmable Reset Delay Time: It offers users the flexibility to program the reset delay time, allowing for customized configurations tailored to specific system requirements.
  • Manual Reset Capability: The STM1404ARNIQ6F includes a manual reset input, providing an additional layer of control to system designers and operators.
  • High Precision Monitoring: The device ensures high precision voltage monitoring, which is crucial for the reliable operation of microprocessors and other sensitive electronic components.
  • Low Voltage Operation: With the ability to operate at low voltages, this device is suitable for use in systems with stringent power supply specifications.

Applications

The STM1404ARNIQ6F is versatile and can be used in a variety of applications, including:

  • Computers and Computer Peripherals
  • Embedded Systems
  • Portable and Battery-powered Devices
  • Industrial Controls
  • Automotive Systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STM1404ARNIQ6F is no exception. It is built to meet high industry standards, ensuring long-term reliability and performance in a wide range of environmental conditions.

Package and Availability

The STM1404ARNIQ6F is available in a compact, surface-mount package, which allows for efficient use of PCB space. It is widely available through STMicroelectronics' distribution network, ensuring that designers can easily integrate it into their systems without supply concerns.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3395 $63.3950
23+ $5.2016 $119.6368
35+ $5.0390 $176.3650
48+ $4.8764 $234.0672
62+ $4.7139 $292.2618
82+ $4.2263 $346.5566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,150 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess