EN
  • EN
  • DE

STM1061N24WX6F

Part No STM1061N24WX6F
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low Power Voltage Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261363-STM1061N24WX6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM1061N24WX6F CAD Model

Description

Introducing the STM1061N24WX6F Voltage Detector

The STM1061N24WX6F is a precision micro-power voltage detector engineered by STMicroelectronics, a leader in semiconductor solutions. This device is specifically designed to monitor the voltage levels within electronic systems, ensuring that they operate within safe parameters. It is an essential component for a wide range of applications, from battery-powered devices to microprocessor-based systems.

Key Features

  • High Accuracy: The STM1061N24WX6F offers a detection voltage threshold with a precision of ±1.5%, providing reliable monitoring and protection for sensitive electronics.
  • Low Power Consumption: With a quiescent current of just 1.6 µA, this voltage detector is optimized for battery-powered applications, helping to extend the operational life of the device it is protecting.
  • Fast Response Time: It can respond quickly to voltage changes, ensuring that the system can take immediate action to prevent damage or data loss.
  • Operating Voltage Range: This component supports an operating voltage range from 1.2V to 5.5V, making it versatile for use in various electronic circuits.
  • Temperature Range: The STM1061N24WX6F is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliability under extreme conditions.

Applications

The versatility of the STM1061N24WX6F allows it to be used in a multitude of applications, such as:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Power management systems
  • Computers and communication systems
  • Automotive electronics

Package and Availability

The STM1061N24WX6F comes in a small SOT-23 package, which is ideal for space-constrained applications. It is also RoHS compliant and is available for order through STMicroelectronics and authorized distributors.

With its high accuracy, low power consumption, and robust operational range, the STM1061N24WX6F is an excellent choice for designers looking to incorporate a dependable voltage detector into their electronic systems. Its ability to swiftly respond to voltage fluctuations makes it an invaluable component for maintaining the integrity and performance of a wide array of electronic devices.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess