EN
  • EN
  • DE

STM1061N17WX6F

Part No STM1061N17WX6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR 1.7V LP SOT-23 / Processor Supervisor 1.7V 1 Active Low/Open Drain 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 30 μs Typical Propagation Delay
Voltage - Threshold 1.7V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 031227-STM1061N17WX6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM1061
Introduction Date January 09, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM1061N17WX6F CAD Model

Description

STM1061N17WX6F Voltage Supervisor by STMicroelectronics

The STM1061N17WX6F is a precision voltage supervisor designed by STMicroelectronics, tailored for monitoring power supplies in digital systems. This component ensures that microprocessors and other sensitive digital circuits operate within their voltage supply limits, enhancing system reliability and stability.

Key Features

  • Low Power Consumption: The STM1061N17WX6F is optimized for battery-powered applications, with a typical supply current of just 1.3 µA, making it an ideal choice for energy-efficient designs.
  • Precision Monitoring: It offers a precise detection threshold of 1.7V, ensuring accurate monitoring and a quick response to any supply voltage anomalies.
  • High Accuracy: With a threshold accuracy of ±1.5% at 25°C, the device provides reliable operation over temperature variations.
  • Low Hysteresis: The component features a low hysteresis of typically 50 mV, which prevents rapid on-off cycling under fluctuating power conditions.
  • Operating Temperature Range: It can operate over an industrial temperature range from -40°C to +85°C, suitable for harsh environmental conditions.
  • Small Form Factor: The STM1061N17WX6F comes in a compact SOT-23 package, which is advantageous for space-constrained applications.

Applications

The STM1061N17WX6F is versatile and can be used in a variety of applications including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial and automotive systems
  • Computers and networking equipment
  • Consumer electronics

Additional Information

This voltage supervisor integrates features that make it a robust solution for systems requiring a dependable watchdog for their power supplies. The reset output of the STM1061N17WX6F is active low and is guaranteed to be in the correct state for VCC down to 1.0V, ensuring that the system can safely start up and shut down. With its precision voltage monitoring and low power consumption, the STM1061N17WX6F is an excellent choice for safeguarding the integrity of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
MaxLinear Inc
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3751 $58.1405
380+ $0.3078 $116.9640
585+ $0.2981 $174.3885
805+ $0.2885 $232.2425
1,040+ $0.2790 $290.1600
1,390+ $0.2501 $347.6390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess