EN
  • EN
  • DE

STLUX285A

Part No STLUX285A
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC DIGITAL CTLR PWM 28TSSOP  /  Lighting PMIC 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Applications Lighting
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number STLUX
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names STLUX285A-ND,497-15940-5,-497-15940-5
Standard Package 50
Win Source Part Number 993598-STLUX285A
Ultra Librarian 3D Model Ultra Librarian STLUX285A CAD Model

Description

The STLUX285A from STMicroelectronics is a state-of-the-art digital LED lighting driver that offers advanced solutions for managing and driving LED arrays. Designed for flexibility and efficiency, this integrated circuit is part of STMicroelectronics' ST's LuxiGen™ family, which is dedicated to providing high-performance lighting solutions.

Key Features

  • State Machine Control: The STLUX285A features a programmable state machine that allows for complex lighting patterns and sequences without the need for an external microcontroller, thus reducing system complexity and cost.
  • Multiple Dimming Options: It supports various dimming techniques, including analog and digital dimming, to provide smooth and flicker-free light output, which is essential for creating the right ambiance in different environments.
  • High Efficiency: With its high-efficiency buck-boost converter, the STLUX285A ensures optimal power management, which translates into energy savings and prolonged LED life.
  • Flexible LED Configuration: The device can drive multiple LED strings and is capable of handling different LED configurations, making it suitable for a wide range of applications, from residential lighting to professional architectural lighting.
  • Protection Features: It includes various protection features like overcurrent protection, thermal shutdown, and LED open-circuit protection, which safeguard the LEDs and the driver from potential damage.

Applications

The STLUX285A is ideal for a variety of lighting applications such as:

  • LED retrofit lamps
  • Low-voltage lighting fixtures
  • Architectural and decorative lighting
  • Emergency lighting systems
  • General-purpose LED illumination

Conclusion

In conclusion, the STLUX285A from STMicroelectronics is a versatile and efficient solution for LED lighting applications. Its advanced features and programmable state machine make it a top choice for designers looking to create innovative lighting solutions with reduced development time and increased functionality.

You May Also Be Interested in

Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess