EN
  • EN
  • DE

STLBC01QTR

Part No STLBC01QTR
Manufacturer STMicroelectronics
Catalog RF Misc ICs and Modules
Description IC LOW ENERGY CTLR 24VFQFPN  /  RF IC Controller Bluetooth 2.4GHz SPI Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Function Controller
Frequency 2.4GHz
RF Type Bluetooth
Secondary Attributes SPI Interface
Mounting SMD (SMT)
Package / Case 24-VQFN Exposed Pad
Base Product Number STLBC01
Other Names 497-13736-6,497-13736-2,497-13736-1
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 1236112-STLBC01QTR
Ultra Librarian 3D Model Ultra Librarian STLBC01QTR CAD Model

Description

The STLBC01QTR from STMicroelectronics is a state-of-the-art integrated circuit designed for the next generation of wireless and IoT applications. This highly versatile chip is part of the ST's BlueCoin series, known for its exceptional performance in a compact form factor. The STLBC01QTR is an ideal solution for developers looking to incorporate Bluetooth Low Energy (BLE) connectivity into their designs.

Key Features

  • Bluetooth Low Energy (BLE): Enables efficient wireless communication with low power consumption, perfect for battery-operated devices.
  • Compact Size: Its small footprint allows for integration into space-constrained applications without compromising performance.
  • Energy Efficiency: Designed with power-saving architecture that extends the battery life of the host device, making it suitable for wearable technology, sensors, and portable electronics.
  • High Integration: The STLBC01QTR integrates a BLE radio, network processor, and a host of other features to reduce external component count and overall system cost.
  • Robust Security: Incorporates advanced security protocols to ensure secure data transmission and protect against unauthorized access.

Applications

The STLBC01QTR's versatility makes it an excellent choice for a wide array of applications. It's particularly well-suited for:

  • Wearable Devices
  • Healthcare Monitoring Systems
  • Smart Home Automation
  • IoT Sensors and Actuators
  • Portable Fitness Devices
  • Beacons and Proximity Applications

Technical Specifications

The device operates within the industrial temperature range and comes in a QFN package that is easy to solder and integrate into various PCB designs. It supports the latest Bluetooth 5.0 standard, ensuring compatibility with the newest devices on the market.

Conclusion

For designers seeking a reliable and efficient BLE solution, the STLBC01QTR by STMicroelectronics offers a compelling mix of features, size, and power efficiency. Its robust security features and ease of integration make it an excellent choice for any application where wireless connectivity is a must.

You May Also Be Interested in

Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess