EN
  • EN
  • DE

STL9NK30Z

Part No STL9NK30Z
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description N-CHANNEL 300V - 0.36ohm - 9A PowerFLAT? Zener-Protected SuperMESH?Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 346180-STL9NK30Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL9NK30Z CAD Model

Description

STL9NK30Z Power MOSFET by STMicroelectronics

The STL9NK30Z is a robust and efficient N-channel Power MOSFET produced by STMicroelectronics, designed to cater to a wide array of applications requiring high power density and energy efficiency. This device stands out for its remarkable electrical characteristics, making it an ideal choice for switching applications in power supply and conversion systems.

Key Features

  • Advanced Technology: The STL9NK30Z utilizes STMicroelectronics' proprietary MDmesh™ technology, which combines a vertical structure with a charge compensation layer to achieve extremely low on-resistance and reduced gate charge.
  • High Voltage Capability: With a drain-source voltage (VDS) of 300V, this MOSFET can handle high voltage applications with ease, providing a wide safety margin for electrical designs.
  • High Current Performance: The device supports a continuous drain current (ID) of up to 7.3A, ensuring that it can manage significant loads without performance degradation.
  • Low On-Resistance: Featuring an on-resistance (RDS(on)) as low as 0.65Ω, the STL9NK30Z minimizes power loss during operation, enhancing overall system efficiency.
  • Reduced Gate Charge: A low gate charge (Qg) facilitates faster switching speeds, which is critical for high-frequency applications and reduces energy consumption during the switching phase.

Applications

The STL9NK30Z is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Solutions
  • High-Efficiency Power Inverters

The STL9NK30Z is packaged in a TO-220FP, which is known for its ability to handle high power dissipation. This package ensures that the MOSFET can operate reliably even under stressful thermal conditions.

With its exceptional performance and reliability, the STL9NK30Z from STMicroelectronics represents a top-tier component for designers looking to optimize their power management systems. Its combination of high voltage capability, efficiency, and speed make it a go-to solution for modern electronic applications demanding the best in power transistor technology.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.2529

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess