EN
  • EN
  • DE

STL6NM60N

Part No STL6NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 600 V - 0.85 Ω - 5.75 A - PowerFLAT™ (5x5) ultra low gate charge MDmesh™ II Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 5.75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 13nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 420pF @ 50V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 70W (Tc)
Rds On (Maximum) @ Id, Vgs 920 mOhm @ 2.3A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package PowerFLAT (5x5)
Package 8-PowerVDFN
Win Source Part Number 1261336-STL6NM60N
Manufacturer Homepage www.st.com
Family Name STL6NM60N
Introduction Date May 04, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL6NM60N CAD Model

Description

The STL6NM60N is a high-performance N-channel Power MOSFET produced by STMicroelectronics, featuring the state-of-the-art MDmesh™ technology. This device is designed to meet the requirements of a wide range of high-efficiency applications, particularly focusing on switch-mode power supplies and power conversion systems.

Key Features

  • High Voltage Capability: The STL6NM60N is designed to handle continuous drain currents up to 6 A with a drain-source voltage of 600 V, making it suitable for high voltage applications.
  • Low On-Resistance: With an RDS(on) as low as 0.85 Ohm, the MOSFET ensures minimal power loss during operation, leading to higher efficiency in electronic circuits.
  • MDmesh™ Technology: The innovative MDmesh™ technology provides a perfect blend of low on-resistance and high switching speed, while also ensuring low gate charge and reduced power dissipation.
  • Improved dv/dt Capability: This power MOSFET is engineered to withstand high dv/dt rates, enhancing reliability in rugged environments.
  • Zener-protected: The gate-source of the STL6NM60N is protected with a built-in Zener diode, safeguarding the device from electrostatic discharges and voltage spikes.

Applications

The STL6NM60N is ideal for a variety of applications, including:

  • Switching applications
  • Power supplies (SMPS)
  • Power inverters
  • Motor control
  • Lighting solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STL6NM60N is manufactured with robustness in mind, ensuring long-term reliability for industrial and consumer applications. Its compliance with international standards is a testament to its superior quality and performance.

Environmental Impact

STMicroelectronics is dedicated to environmental stewardship. The STL6NM60N is designed with eco-friendly considerations, complying with RoHS and other environmental regulations, which minimizes the ecological footprint of your electronic designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1235 $63.7050
70+ $1.7424 $121.9680
105+ $1.6879 $177.2295
145+ $1.6336 $236.8720
185+ $1.5790 $292.1150
245+ $1.4157 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,198 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess