EN
  • EN
  • DE

STL35NF10

Part No STL35NF10
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description N-CHANNEL 100V - 0.025ohm - 35A PowerFLAT? LOW GATE CHARGE STripFET? MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 346137-STL35NF10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL35NF10 CAD Model

Description

STL35NF10 - N-Channel 100V - 0.012 ohm - 35A - D2PAK/IPAK STripFET II Power MOSFET

The STL35NF10 is a cutting-edge power MOSFET device from STMicroelectronics, designed to deliver high-efficiency power conversion in a variety of applications. This N-Channel MOSFET is a part of the STripFET II family, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for high-performance power switching applications.

With a drain-source voltage (VDS) of 100V, the STL35NF10 is capable of handling high voltage operations, which makes it suitable for a broad range of applications, including but not limited to, power supplies, DC-DC converters, motor control, and automotive environments. The device boasts an impressively low on-resistance of just 0.012 ohms, contributing to its high efficiency and reduced power losses during operation.

Capable of delivering a continuous drain current (ID) of 35A, this MOSFET can manage significant power, making it ideal for applications that require robust power handling capabilities. Furthermore, the STL35NF10 features a low gate charge (Qg), which enhances its switching performance, and in turn, improves the overall efficiency of the system it is used in.

The STL35NF10 is available in both D2PAK and IPAK packages, providing flexibility in terms of mounting and thermal management. The D2PAK package is particularly beneficial for applications where space is at a premium and surface mount technology is preferred. Meanwhile, the IPAK package is suitable for through-hole PCB designs.

STMicroelectronics has designed the STL35NF10 with ruggedness in mind. It offers excellent avalanche and dv/dt capabilities, ensuring reliability and longevity even under harsh operating conditions. This robustness, combined with its high efficiency, makes the STL35NF10 an ideal choice for designers looking to create compact, energy-saving, and reliable power management systems.

In conclusion, the STL35NF10 from STMicroelectronics is a high-performance power MOSFET that offers a perfect balance between efficiency, power handling, and reliability, suitable for a wide range of high-voltage and high-current applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess