EN
  • EN
  • DE

STL22NF10

Part No STL22NF10
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description N-CHANNEL 100V - 0.055 ohm - 22A PowerFLAT? LOW GATE CHARGE STripFET? II MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 346131-STL22NF10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL22NF10 CAD Model

Description

STL22NF10 - N-channel 100V - 0.022Ω - 22A - DPAK STripFET™ II Power MOSFET

The STL22NF10 is a high-performance N-channel Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor technology. This power MOSFET is a part of STMicroelectronics' STripFET™ II series, which is known for providing excellent on-state resistance and switching performance. The STL22NF10 is designed to meet the stringent requirements of modern power electronics applications.

With a drain-source voltage (VDS) of 100V, the STL22NF10 is well-suited for high voltage applications. It also boasts a low on-state resistance (RDS(on)) of just 0.022Ω, which ensures high efficiency and minimizes power losses during operation. This feature is particularly beneficial in applications where energy efficiency is paramount.

The device is capable of handling continuous drain currents (ID) up to 22A, making it an excellent choice for high-current scenarios. The STL22NF10's robust design also includes a 175°C maximum operating junction temperature, which allows for reliable operation even under high thermal conditions.

Encased in a DPAK package, the STL22NF10 offers a compact footprint and is suitable for surface mount technology (SMT), providing a space-saving solution for densely packed circuit boards. The package is designed to optimize the thermal performance and contribute to the overall reliability of the MOSFET.

Key applications for the STL22NF10 include, but are not limited to, switch-mode power supplies (SMPS), DC-DC converters, motor control circuits, and general-purpose switching applications. Its fast switching speed and low gate charge (Qg) make it a preferred choice for high-frequency circuits where switching losses could be a concern.

With its combination of high voltage capability, low on-resistance, high current handling, and thermal efficiency, the STL22NF10 from STMicroelectronics is an excellent choice for designers looking to optimize the performance and reliability of their power management systems.

For further information, including detailed technical specifications, application notes, and support tools, please refer to the STL22NF10 datasheet available on the STMicroelectronics website.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess