EN
  • EN
  • DE

STK2NA60

Part No STK2NA60
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096968-STK2NA60
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK2NA60 CAD Model

Description

STK2NA60 N-Channel MOSFET by STMicroelectronics

The STK2NA60 is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This power MOSFET is designed to deliver efficiency and robustness for a wide range of applications, making it an ideal choice for designers looking to optimize power management and switching in their electronic designs.

Key Features

  • High Voltage Capability: The STK2NA60 is capable of handling up to 600V, making it suitable for high voltage applications and ensuring safe operation under stress conditions.
  • Low On-Resistance: With a low RDS(on), this MOSFET ensures minimal power loss and heat generation, leading to improved overall efficiency.
  • Fast Switching Speed: The device provides fast switching performance, which is crucial for reducing switching losses and improving power efficiency in applications such as power supplies and converters.
  • Enhanced Durability: Built to withstand tough conditions, the STK2NA60 offers a robust design that enhances its lifespan and reliability.

Applications

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Applications
  • Power Management Functions

The STK2NA60 is enclosed in a TO-220 package, which is widely used in commercial and industrial applications due to its convenient mounting and good thermal performance. The TO-220 package also facilitates easy integration into various circuit designs.

With its outstanding electrical characteristics and thermal performance, the STK2NA60 from STMicroelectronics is an excellent choice for engineers and designers looking to enhance their systems' power efficiency and reliability. Whether it's for consumer electronics, industrial automation, or renewable energy systems, the STK2NA60 provides the performance and durability required for today's demanding electronic applications.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or contact their support team to ensure this MOSFET meets your design requirements.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess