STK2N50 MOSFET by STMicroelectronics
The STK2N50 is a high-performance metal-oxide-semiconductor field-effect transistor (MOSFET) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This particular device is engineered to meet the demands of a wide range of power applications, offering designers a combination of efficiency and robustness.
Key Features:
- High Voltage Capability: The STK2N50 operates at a drain-source voltage of 500V, making it suitable for high voltage applications, ensuring reliability in demanding situations.
- Low On-Resistance: With an RDS(on) value that minimizes conduction losses, this MOSFET is designed for efficiency, which is critical for power management in electronic circuits.
- High Current Rating: This device can handle continuous drain currents up to 2A, allowing for usage in applications with substantial power requirements.
- Fast Switching Speed: The fast switching characteristics of the STK2N50 make it an excellent choice for high-frequency operations, contributing to overall system efficiency.
- Enhanced Thermal Performance: The MOSFET comes in a TO-220 package, which is known for its good thermal coupling, ensuring the device remains cool during operation.
Applications:
The STK2N50 is versatile and can be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- High-efficiency DC-DC converters
- Motor control circuits
- Power management functions
- LED lighting solutions
STMicroelectronics' commitment to quality is reflected in the STK2N50, which is designed to not only meet but exceed the stringent requirements of modern electronic devices. With its combination of high voltage capability, low on-resistance, and fast switching speed, this MOSFET is an excellent choice for engineers looking to optimize their power management systems.
Whether you are designing a power supply for consumer electronics, an industrial motor control system, or an energy-efficient lighting solution, the STK2N50 provides the performance and reliability that is synonymous with STMicroelectronics products.