EN
  • EN
  • DE

STIEC45-28ACS

Part No STIEC45-28ACS
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 28VWM 49VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 49V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer STMicroelectronics
Series STIEC, TRANSIL™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC (DO-214AB)
Family Name STIEC45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-16468-6, 497-16468-1, 497-16468-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898026-STIEC45-28ACS
Ultra Librarian 3D Model Ultra Librarian STIEC45-28ACS CAD Model

Description

The STIEC45-28ACS from STMicroelectronics is a highly efficient, robust, and versatile silicon carbide (SiC) power module designed to meet the demanding needs of modern power electronics applications. This advanced power module offers exceptional performance in terms of switching speed, thermal conductivity, and energy efficiency, making it an ideal solution for a wide range of applications, including electric vehicles (EVs), renewable energy systems, and high-performance power supplies.

Key Features

  • High-Efficiency SiC MOSFETs: The module integrates state-of-the-art silicon carbide MOSFETs that provide superior switching performance and higher efficiency compared to traditional silicon devices.
  • High-Temperature Operation: Capable of operating at high temperatures, the STIEC45-28ACS is well-suited for applications where thermal management is a critical concern.
  • Low Switching Losses: With its fast switching capabilities, the module minimizes energy losses during power conversion, leading to improved overall system efficiency.
  • Durable and Reliable: Designed with robustness in mind, the STIEC45-28ACS is built to withstand harsh operating conditions and provide a long operational lifespan.
  • Compact Form Factor: The power module's compact design allows for space-saving integration into a variety of power electronic systems.

Applications

The versatility of the STIEC45-28ACS makes it suitable for a broad spectrum of applications. Key areas of use include:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Photovoltaic (PV) inverters and energy storage systems
  • Industrial motor drives and pumps
  • Uninterruptible power supplies (UPS)
  • High-performance power conversion systems

Technical Specifications

The STIEC45-28ACS boasts impressive technical specifications that ensure top-notch performance:

  • High blocking voltage capability
  • Low on-resistance (R<sub>DS(on)) for increased efficiency
  • Fast intrinsic diode with low reverse recovery charge (Q<sub>rr)

With its combination of efficiency, durability, and high performance, the STIEC45-28ACS from STMicroelectronics represents a significant advancement in power module technology, capable of powering the next generation of electronic devices and systems.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess