EN
  • EN
  • DE

MSP430F2121TPWR

Part No MSP430F2121TPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 20TSSOP / MCU 16-bit MSP430 RISC 4KB Flash 2.5V/3.3V 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (4K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 789527-MSP430F2121TPWR
Popularity Medium
Supply and Demand Status Balance
Family Name MSP430F2111
Introduction Date March 30, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F2121TPWR CAD Model

Description

Texas Instruments MSP430F2121TPWR Microcontroller

The MSP430F2121TPWR is a highly integrated microcontroller (MCU) from Texas Instruments, designed for optimal performance in low-power and mixed-signal applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features that cater to a wide range of embedded systems.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is built on a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables swift and efficient processing, making it ideal for applications that demand quick response times and high-precision computations.
  • Low Power Consumption: The MSP430F2121TPWR is engineered for ultra-low power consumption with multiple power-saving modes, including an active mode (AM), standby mode (LPM3), and off mode (LPM4), which allow designers to optimize battery life in portable devices.
  • Integrated Analog Features: This MCU comes with a variety of analog components, such as a 10-bit analog-to-digital converter (ADC) and a versatile analog comparator, providing robust support for sensor interfacing and signal processing tasks.
  • Digital Peripherals: It includes digital peripherals like timers, a universal serial communication interface (USCI), and general-purpose I/O (GPIO) pins, which provide the flexibility to handle various digital control tasks and communication protocols.
  • Memory: The MSP430F2121TPWR offers 2KB of Flash memory and 256B of RAM, ensuring sufficient space for application code and data storage without compromising performance.
  • Package and Temperature Range: Housed in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, this MCU is designed to operate within an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications

The MSP430F2121TPWR is an excellent choice for a myriad of applications, including but not limited to:

  • Portable Medical Devices
  • Sensor Systems
  • Energy Harvesting Applications
  • Smart Metering
  • Industrial Control Systems

With its combination of low power consumption, robust analog and digital features, and reliable performance over a wide temperature range, the MSP430F2121TPWR from Texas Instruments stands out as a versatile MCU solution for designers looking to create sophisticated, energy-efficient products.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess