Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type MOSFET
Configuration 3 Phase Inverter
Current 15 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.146", 29.10mm)
Base Product Number STIB1560
Standard Package 156
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279081-STIB1560DM2-L
Ultra Librarian 3D Model Ultra Librarian STIB1560DM2-L CAD Model

Description

STIB1560DM2-L - STMicroelectronics Dual-Channel Interleaved PFC Controller

The STIB1560DM2-L from STMicroelectronics is a state-of-the-art dual-channel interleaved Power Factor Correction (PFC) controller designed to meet the rigorous demands of high-performance power supply units. This advanced controller is tailored for applications that require efficient power conversion and management, such as server power supplies, telecom rectifiers, and industrial power systems.

Key Features

  • Interleaved Channels: The STIB1560DM2-L operates with two interleaved channels, which reduces the input and output current ripple, leading to minimized electromagnetic interference (EMI) and smaller passive components.
  • High Efficiency: With its advanced control algorithms, the device ensures near-unity power factor and low THD, maximizing efficiency across a wide range of load conditions.
  • Advanced Control: The controller includes a variety of features such as over-voltage, under-voltage, and over-current protection, which safeguard the system against a range of potential issues.
  • Flexibility: The STIB1560DM2-L is designed to be flexible and can be used in both bridgeless and traditional diode bridge topologies, accommodating a wide range of power supply designs.
  • Robust Design: Built to withstand tough conditions, the controller operates over a wide temperature range and is resistant to voltage spikes and transients.

Applications

The versatility of the STIB1560DM2-L makes it suitable for a diverse array of applications, including:

  • AC-DC Converters
  • High-Power Battery Chargers
  • LED Lighting Systems
  • Power Supplies for Servers and Telecom Equipment
  • Industrial Power Systems

Technical Specifications

The STIB1560DM2-L boasts a wide range of technical specifications that make it a top choice for designers looking for a reliable and efficient PFC controller:

  • Operating Frequency: Up to 150 kHz per channel
  • Voltage Range: Wide Vcc operating range
  • Current Sense: Proprietary Multiplier Design for Accurate Current Sensing
  • Protections: Includes Brown-Out, Over-Voltage, Under-Voltage, and Over-Current Protection

With its robust design and feature-rich specifications, the STIB1560DM2-L is a powerful solution for engineers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
20kHz Through Hole Motor Drivers, Controllers RoHS
Lowest to $15.3141
ECAD model for IKCM30F60GD
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
ECAD model for IRAMX16UP60A-2
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $38.3890
ECAD model for FPDB40PH60B
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $14.7790
ECAD model for FSBS5CH60
Powerex Inc.
MOD PV-IPM H-BRDG/2CHOP 600V 50A / Power Driver Module IGBT H-Bridge 600 V 50 A Power Module
Lowest to $84.0839
ECAD model for PM50B6LA060
Infineon Technologies
PFC INTEGRATED IPM
Lowest to $29.5455
ECAD model for IM564X6DXKMA1
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $10.3506
ECAD model for 6MBP20XSF060-50
Powerex Inc.
MOD IPM 7PAC 1200V 50A / Power Driver Module IGBT 3 Phase 1.2 kV 50 A Power Module
Need more? Email Us
ECAD model for PM50RVA120
Fairchild/ON Semiconductor
IGBT IPM 600V 15A 20-PWRDIP MOD
Need more? Email Us
ECAD model for FNA51560TD3

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention