EN
  • EN
  • DE

STI7101B-IWD

Part No STI7101B-IWD
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Low-cost HDTV set-top box decoder for H.264
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096929-STI7101B-IWD
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STI7101B-IWD CAD Model

Description

STI7101B-IWD: A High-Performance Set-Top Box Decoder from STMicroelectronics

The STI7101B-IWD is a cutting-edge set-top box (STB) decoder chip designed by STMicroelectronics, a global semiconductor leader. This powerful decoder is engineered to provide an exceptional multimedia experience for end-users, with a focus on high-definition (HD) content and advanced connectivity features.

Key Features:

  • High-Definition Video Support: The STI7101B-IWD is capable of decoding a wide range of HD video formats, ensuring compatibility with the latest content standards and delivering a crisp, clear viewing experience.
  • Advanced Audio Decoding: With support for advanced audio codecs, this chip provides high-quality sound to accompany the high-definition video, creating an immersive entertainment experience.
  • Powerful Processing Capabilities: At the heart of the STI7101B-IWD is a robust processing unit that can handle complex operations required for modern STB functions, including interactive services and internet-based applications.
  • Connectivity Options: The decoder includes a range of connectivity options, such as HDMI, USB, and Ethernet ports, allowing for easy integration with various peripherals and home networks.
  • Security Features: STMicroelectronics has equipped the STI7101B-IWD with advanced security mechanisms to protect content and ensure compliance with industry standards.

Applications:

The STI7101B-IWD is ideal for a variety of applications within the digital home entertainment sector, including:

  • Digital Satellite, Cable, and Terrestrial Set-Top Boxes
  • Personal Video Recorders (PVRs)
  • Internet Protocol Television (IPTV) Receivers
  • Home Media Centers

Overall, the STI7101B-IWD from STMicroelectronics represents a leap forward in set-top box technology, offering manufacturers the ability to create high-performance, feature-rich devices that meet the demands of today's digital entertainment consumers.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess