EN
  • EN
  • DE

STI5205-BUD

Part No STI5205-BUD
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description High-performance advanced SD decoder for set-top box
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002950-STI5205-BUD
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STI5205-BUD CAD Model

Description

The STI5205-BUD from STMicroelectronics is a highly integrated, low-cost set-top box (STB) decoder solution designed for the interactive digital cable, satellite, terrestrial, and IP television markets. It is part of STMicroelectronics' broad portfolio of multimedia processors, offering a perfect blend of performance, flexibility, and cost-effectiveness for the entry-level segment of the STB market.

This decoder is built around a powerful CPU and includes a high-quality 2D graphics accelerator, making it capable of delivering an engaging user experience with smooth on-screen graphics and interactive content. The STI5205-BUD supports standard-definition (SD) video formats and is equipped with advanced video decoding technologies to provide clear and crisp visuals, ensuring a satisfying viewing experience for end-users.

One of the key features of the STI5205-BUD is its compatibility with a wide range of audio and video standards, including MPEG-2 and H.264 for video, as well as MP3, AAC, and Dolby Digital for audio. This ensures that the decoder can handle various content types without compatibility issues. Additionally, the product comes with a variety of connectivity options, such as USB 2.0, Ethernet, and smart card interfaces, enabling it to support a range of peripheral devices and network connections.

Security is a top priority for STMicroelectronics, and the STI5205-BUD incorporates advanced security features to protect content and services. These features include hardware-based content protection and a secure boot process, which safeguard against unauthorized access and piracy.

The STI5205-BUD is designed for easy integration into STB designs, with a compact form factor and low power consumption. It is an ideal solution for manufacturers looking to develop cost-effective, interactive set-top boxes that do not compromise on quality or functionality. With the STI5205-BUD, service providers can offer their subscribers a feature-rich multimedia experience, including electronic program guides, video on demand, and interactive applications, at an attractive price point.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess