EN
  • EN
  • DE

STH320N4F6-2

Part No STH320N4F6-2
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Automotive switching applications | MOSFET N-CH 40V 200A H2PAK-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 40V
Id - Continuous Drain Current 200A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.3mOhm at 80A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 240nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 13800pF at 15V
Power Dissipation (Maximum) 300W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package H2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab) Variant
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261074-STH320N4F6-2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STH320N4F6-2 CAD Model

Description

STH320N4F6-2 Power MOSFET by STMicroelectronics

The STH320N4F6-2 is a high-performance, N-channel Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative solutions in the electronics space. This MOSFET is part of ST's STripFET F6 series, which is renowned for its low on-state resistance and high switching performance, making it an ideal choice for a wide range of power applications.

With a maximum continuous drain current of 100A and a drain-source voltage of 40V, the STH320N4F6-2 is capable of handling high currents and voltages with ease. This component is designed to deliver high power density and efficiency, which is crucial for modern electronic applications that demand compact yet powerful components.

The device features an ultra-low gate charge (Qg) and low on-resistance (Rds(on)), which ensures reduced conduction and switching losses. These characteristics make the STH320N4F6-2 an excellent choice for applications such as high-efficiency DC/DC converters, motor control circuits, and power management solutions in computing and telecom systems.

Its package is the H2PAK-2, a surface-mount package that allows for efficient thermal dissipation and space-saving on PCBs. The STH320N4F6-2 is also characterized by a threshold voltage (Vth) that is designed to enable a wide range of gate drive voltages, providing flexibility in various circuit designs.

Furthermore, STMicroelectronics has designed the STH320N4F6-2 with robustness in mind. It features a 100% avalanche tested design, which ensures reliability and longevity even under harsh conditions. The device also boasts a low thermal resistance, which contributes to its stability and performance over a wide temperature range.

In summary, the STH320N4F6-2 from STMicroelectronics is a state-of-the-art Power MOSFET that combines high efficiency, reliability, and thermal performance. Its advanced features make it suitable for a multitude of power applications, allowing designers to achieve optimal power management in their electronic systems.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3136 $60.3904
33+ $3.5394 $116.8002
51+ $3.4289 $174.8739
70+ $3.3182 $232.2740
91+ $3.2076 $291.8916
121+ $2.8757 $347.9597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess