EN
  • EN
  • DE

STEVAL-IFS004V1

Part No STEVAL-IFS004V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Sensor Type Proximity
Interface Analog
Voltage - Supply 4V ~ 36V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part TDE0160
Other Names 497-8397
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1283734-STEVAL-IFS004V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFS004V1 CAD Model

Description

STEVAL-IFS004V1 - Smart Motion Sensor Module from STMicroelectronics

The STEVAL-IFS004V1 is a state-of-the-art smart motion sensor module designed by STMicroelectronics to offer advanced sensing capabilities for a wide range of applications. This compact and versatile module is ideal for use in IoT devices, smart home automation, industrial monitoring systems, and portable electronics, providing accurate motion detection and analysis.

At the heart of the STEVAL-IFS004V1 lies a powerful combination of ST's MEMS sensors and microcontroller technology. The module integrates a high-performance 3-axis digital accelerometer, a 3-axis digital gyroscope, and a 3-axis digital magnetometer, all of which work together to provide comprehensive inertial measurements. This enables the module to detect and measure acceleration, angular rate, and magnetic field with high precision and reliability.

The onboard low-power STM32 microcontroller processes the sensor data using advanced algorithms, enabling the STEVAL-IFS004V1 to deliver processed data or raw sensor values depending on the application needs. The module also includes dedicated software libraries and development tools to simplify integration and shorten time-to-market for product developers.

Connectivity is a key feature of the STEVAL-IFS004V1, which supports standard communication interfaces such as I2C, SPI, and UART. This makes it easy to interface with a wide range of microcontrollers and embedded systems. Additionally, the module's compact form factor and low power consumption make it an excellent choice for battery-operated devices where space and energy efficiency are critical.

The STEVAL-IFS004V1 is also equipped with an array of software features and tools, including a development ecosystem that comprises an evaluation board, firmware libraries, and a graphical user interface (GUI) for easy configuration and data visualization. This comprehensive support ensures that engineers can rapidly prototype and deploy motion-sensitive applications with minimal effort.

In summary, the STEVAL-IFS004V1 from STMicroelectronics is a versatile and powerful smart motion sensor module that offers high accuracy, multiple sensor integrations, and easy-to-use development tools, making it an ideal choice for innovators looking to incorporate advanced motion sensing capabilities into their projects.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess