EN
  • EN
  • DE

STH130N10F3-2

Part No STH130N10F3-2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 100 V, 7.8 mΩ typ., 120 A STripFET™III Power MOSFET in TO-220FP, I²PAKFP, H²PAK-2 and TO-220 packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET III
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 57nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 3305pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 250W (Tc)
Rds On (Maximum) @ Id, Vgs 9.3 mOhm @ 60A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package H2PAK
Package TO-263-3, D2Pak (2 Leads + Tab) Variant
Win Source Part Number 1261065-STH130N10F3-2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STH130N10F3-2
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STH130N10F3-2 CAD Model

Description

STH130N10F3-2 Power MOSFET by STMicroelectronics

The STH130N10F3-2 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, designed to deliver both efficiency and reliability for a wide array of applications. This device is part of STMicroelectronics' STripFET F3 series, which is known for its low on-resistance and low gate charge, making it an excellent choice for high-efficiency power management tasks.

Key Features

  • Low On-Resistance: The STH130N10F3-2 boasts an exceptionally low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances the overall efficiency of the system it is integrated into.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 100A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • 100V Drain-Source Voltage: The device supports a maximum drain-source voltage (V<sub>DS) of 100V, providing a good safety margin for various electronic circuits.
  • Low Gate Charge (Q<sub>g): A low gate charge ensures faster switching performance, which is crucial for applications that require high-speed operation.
  • Enhanced Thermal Performance: The STH130N10F3-2 is encapsulated in a TO-220 package, which offers excellent thermal performance and is easy to mount on a heatsink for improved heat dissipation.

Applications

The versatility of the STH130N10F3-2 makes it well-suited for a variety of applications, including:

  • Switching regulators
  • DC/DC converters
  • Motor control systems
  • Automotive applications
  • Power management solutions

With its robust design and superior electrical characteristics, the STH130N10F3-2 from STMicroelectronics is an ideal choice for designers looking to enhance power efficiency and reliability in their next project. Its combination of low on-resistance, high current handling, and fast switching capabilities make it a go-to component for power electronic systems that require optimal performance.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0808 $58.5352
46+ $2.5280 $116.2880
71+ $2.4490 $173.8790
98+ $2.3700 $232.2600
127+ $2.2910 $290.9570
169+ $2.0540 $347.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,668 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess