Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 6.5mOhm at 55A, 10V
Vgs(th) (Maximum) at Id 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 72nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 5117pF at 50V
Power Dissipation (Maximum) 150W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package H2PAK-6
Manufacturer Package TO-263-7, D2Pak (6 Leads + Tab)
Part Number Series STH110
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814143-STH110N10F7-6
Ultra Librarian 3D Model Ultra Librarian STH110N10F7-6 CAD Model

Description

STH110N10F7-6 Power MOSFET by STMicroelectronics

The STH110N10F7-6 is a highly efficient N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of STMicroelectronics' STripFET™ F7 series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for high-efficiency power conversion applications.

With a drain-source voltage (V<sub>DS) of 100V, the STH110N10F7-6 is suitable for a variety of demanding environments. Its continuous drain current (I<sub>D) is rated at 110A, ensuring it can handle high current loads with ease. The device features an R<sub>DS(on) of just 9.5 mΩ max, which is a testament to its ability to minimize conduction losses and enhance overall system efficiency.

The STH110N10F7-6 is designed with STMicroelectronics' advanced technology that optimizes the trade-off between on-state resistance and switching performance. This makes the MOSFET an ideal choice for high-performance power supply units, DC-DC converters, motor control circuits, and a wide range of other power management tasks.

The device comes in a surface-mount package, which is designed to offer excellent thermal performance and a compact footprint. This enables designers to create smaller, more efficient, and thermally effective applications. Additionally, the STH110N10F7-6 is 100% avalanche tested, ensuring reliability and robustness even under the most strenuous conditions.

Environmental consciousness is also a key aspect of the STH110N10F7-6, as it complies with the stringent RoHS and Halogen-Free requirements. This makes it not only a powerful component in electronic designs but also a choice that respects the growing demand for eco-friendly materials and products.

In conclusion, the STH110N10F7-6 Power MOSFET by STMicroelectronics represents a blend of high performance, efficiency, and reliability, suitable for a wide range of high-power applications. Its cutting-edge technology and compliance with environmental standards make it a forward-thinking solution for modern electronic challenges.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages | MOSFET N-CH 600V 26A TO-247
Lowest to $2.5114
ECAD model for STW33N60M2
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 36A TO-262
Need more? Email Us
ECAD model for IRL3714ZL
IXYS
N-Channel Enhancement Mode Avalanche Rated | MOSFET N-CH 1200V 0.2A DPAK
Lowest to $2.7434
ECAD model for IXTY02N120P
Infineon Technologies
SIPMOS Power-Transistor | MOSFET P-CH 60V 8.8A D2PAK
Lowest to $0.6657
ECAD model for SPB08P06P
Vishay
0.5A, 400V, 1.800 Ohm, N-Channel Power MOSFET | MOSFET N-CH 400V 490MA 4-DIP
Need more? Email Us
ECAD model for IRFD320
Infineon Technologies
Brushed Motor drive applications | MOSFET N-CH 40V 95A TO-220AB
Lowest to $1.2610
ECAD model for IRF40B207
ON Semiconductor
N-Channel MOSFET 500V, 5A, 1.4Ω | MOSFET N-CH 500V 5A TO-220
Lowest to $1.0926
ECAD model for FDP5N50
Infineon Technologies
DirectFETTM Power MOSFET | MOSFET N-CH 20V 16A DIRECTFET-MU
Lowest to $1.6455
ECAD model for IRF6633ATRPBF
Vishay
0.7A, 100V, 1.200 Ohm, P-Channel Power MOSFET | MOSFET P-CH 100V 0.7A 4-DIP
Lowest to $11.4090
ECAD model for IRFD9110

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6500 $66.2500
60+ $2.1743 $130.4580
93+ $2.1064 $195.8952
127+ $2.0384 $258.8768
165+ $1.9704 $325.1160
220+ $1.7666 $388.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention