EN
  • EN
  • DE

STGWT30V60DF

Part No STGWT30V60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 60A 258W TO3P-3 / Trans IGBT Chip N-CH 600V 60A 181000mW 3-Pin(3+Tab) TO-3P Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 60A
Current - Collector Pulsed (Icm) 120A
Vce(on) (Maximum) @ Vge, Ic 2.3V @ 15V, 30A
Power - Max 258W
Switching Energy 383μJ (on), 233μJ (off)
Input Type Standard
Gate Charge 163nC
Td (on/off) @ 25°C 45ns/189ns
Test Condition 400V, 30A, 10 Ohm, 15V
Reverse Recovery Time (trr) 53ns
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-3P-3, SC-65-3
Manufacturer Package TO-3P
Win Source Part Number 795623-STGWT30V60DF
Popularity Medium
Supply and Demand Status Limited
Family Name STGWT30V60DF
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian STGWT30V60DF CAD Model

Description

The STGWT30V60DF is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global semiconductor leader. This IGBT is part of the V series which is known for its high speed and efficiency. The STGWT30V60DF is specifically engineered to meet the demands of modern high-performance power switching applications.

Key Features

  • Voltage Rating: The device is rated for a collector-emitter voltage of 600V, making it suitable for a variety of industrial and power management applications.
  • Current Capability: With a continuous collector current of 30A at 25°C, this IGBT can handle significant power levels, suitable for demanding applications.
  • Low On-State Voltage: The STGWT30V60DF has a low on-state voltage drop, which reduces conduction losses and improves overall efficiency.
  • High Switching Speed: The device features fast switching characteristics, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • Co-Packaged Diode: It includes an ultrafast soft recovery anti-parallel diode, which is essential for efficient switching and protection against reverse voltage transients.
  • Temperature Performance: Enhanced performance at high operating temperatures, ensuring reliability and longevity in harsh environments.

Applications

The STGWT30V60DF is ideal for a wide range of applications, including:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Welding Equipment
  • Inductive Heating
  • Solar Inverters
  • Electric Vehicle (EV) Chargers

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGWT30V60DF is built to meet rigorous standards, ensuring both quality and reliability for critical applications. With its robust design and advanced manufacturing techniques, this IGBT is designed to provide long service life and consistent performance.

You May Also Be Interested in

IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5491 $58.6293
56+ $2.0916 $117.1296
86+ $2.0263 $174.2618
118+ $1.9609 $231.3862
153+ $1.8956 $290.0268
204+ $1.6995 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess