EN
  • EN
  • DE

STGWA40H65FB

Part No STGWA40H65FB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series HB
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 40A
Power - Max 283 W
Switching Energy 498µJ (on), 363µJ (off)
Input Type Standard
Gate Charge 210 nC
Td (on/off) @ 25°C 40ns/142ns
Test Condition 400V, 40A, 5Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGWA40
Other Names STGWA40H65FB,497-19155
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277370-STGWA40H65FB
Ultra Librarian 3D Model Ultra Librarian STGWA40H65FB CAD Model

Description

STGWA40H65FB - A Robust Power Transistor from STMicroelectronics

The STGWA40H65FB is a state-of-the-art power transistor designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of the MDmesh™ K5 series that features advanced super-junction technology, tailored to deliver high efficiency in a wide range of power applications.

Key Features:

  • Wide Voltage Range: With a breakdown voltage of 650V, the STGWA40H65FB is well-suited for handling high voltages, making it ideal for applications such as switch-mode power supplies, lighting, and power factor correction circuits.
  • High Current Capacity: This power transistor supports a continuous drain current of 40A, ensuring that it can handle high power levels without compromise.
  • Low On-Resistance: The on-resistance of this device is as low as 0.065 Ohm, which contributes to reduced conduction losses and improved overall efficiency in power conversion systems.
  • Fast Switching Speed: The STGWA40H65FB is designed for fast switching, which is crucial for reducing switching losses and improving performance in high-frequency applications.

Enhanced Performance and Reliability:

The device's robust design includes a 100% avalanche tested ruggedness which provides reliability in harsh environments. Its high dv/dt capability ensures stability and longevity even under fast-switching conditions. Additionally, the STGWA40H65FB offers a low gate charge and low capacitances, which further enhance its switching performance.

Energy-Efficient Design:

STMicroelectronics has engineered the STGWA40H65FB with energy efficiency in mind. The device's low on-state resistance and fast-switching capabilities minimize power losses, which is essential for energy-sensitive applications. Whether it's for industrial power supplies, renewable energy inverters, or electric vehicle charging systems, the STGWA40H65FB is designed to provide a reliable and efficient solution for power conversion challenges.

Package and Mounting:

The STGWA40H65FB comes in a TO-247 long leads package, offering excellent thermal performance and making it easy to mount on a heatsink for optimal heat dissipation. This packaging ensures that the device can maintain stable operation even under high thermal loads.

Overall, the STGWA40H65FB by STMicroelectronics is a testament to the company's commitment to providing advanced power components that meet the demands of modern energy systems, combining high performance, efficiency, and reliability.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess