EN
  • EN
  • DE

STGW80H65DFB-4

Part No STGW80H65DFB-4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT BIPO 650V 80A TO247  /  IGBT Trench Field Stop 650 V 120 A 469 W Through Hole TO-247-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 120 A
Current - Collector Pulsed (Icm) 240 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 80A
Power - Max 469 W
Switching Energy 2.1mJ (on), 1.5mJ (off)
Input Type Standard
Gate Charge 414 nC
Td (on/off) @ 25°C 84ns/280ns
Test Condition 400V, 80A, 10Ohm, 15V
Reverse Recovery Time (trr) 85 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-4
Supplier Device Package TO-247-4
Base Product Number STGW80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 30
Win Source Part Number 996581-STGW80H65DFB-4
Ultra Librarian 3D Model Ultra Librarian STGW80H65DFB-4 CAD Model

Description

STGW80H65DFB-4 - High-Efficiency IGBT from STMicroelectronics

The STGW80H65DFB-4 is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) developed by STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of power applications. This device is a member of ST's Trench Gate Field-Stop IGBTs, which are recognized for their exceptional performance in terms of energy efficiency, switching speeds, and thermal management.

Key Features:

  • Maximum Collector-Emitter Voltage: The STGW80H65DFB-4 is capable of handling a maximum collector-emitter voltage (V<sub>CE) of 650V, making it suitable for high-voltage applications.
  • High Current Rating: With a continuous collector current (I<sub>C) rating of 80A at 25°C, this IGBT can manage significant power levels, ideal for demanding electrical environments.
  • Low On-State Voltage: The device exhibits a low on-state voltage (V<sub>CE(sat)) which minimizes conduction losses and enhances overall system efficiency.
  • High Switching Speed: The fast-switching capability of the STGW80H65DFB-4 reduces switching losses and is beneficial for applications requiring high-frequency operation.
  • Robust Thermal Performance: The IGBT is equipped with a maximum junction temperature of 175°C, providing a wide thermal margin for various applications.
  • Co-Packaged Free-Wheeling Diode: This IGBT includes an integrated fast and soft recovery anti-parallel diode, which is optimized for minimal recovery losses during switching events.

Applications:

The STGW80H65DFB-4 is highly versatile and can be used in an array of power applications including:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Welding equipment
  • Induction heating systems
  • Solar inverters
  • Motor drives and controls

STMicroelectronics' commitment to innovation is evident in the STGW80H65DFB-4 IGBT, which offers an excellent solution for designers seeking to improve the efficiency, reliability, and thermal management of their power systems.

You May Also Be Interested in

IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess