EN
  • EN
  • DE

STGW30NB60H

Part No STGW30NB60H
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description N-CHANNEL 30A - 600V TO-247 PowerMESH  IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family IGBTs - Single
Win Source Part Number 194391-STGW30NB60H
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Alternative Energy
Ultra Librarian 3D Model Ultra Librarian STGW30NB60H CAD Model

Description

The STGW30NB60H is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to handle a wide range of high power applications, particularly those requiring high efficiency and fast switching performance.

Key Features

  • High Voltage Capability: The STGW30NB60H is capable of supporting applications with a high operating voltage, having a collector-emitter breakdown voltage of 600V. This feature makes it suitable for a variety of industrial and power management applications.
  • High Current Rating: With a continuous collector current rating of 30A at 25°C, this IGBT can handle significant power levels, making it ideal for high current applications.
  • Low On-State Voltage Drop: The device has a low on-state voltage drop (V<sub>CE(sat)) which enhances its efficiency by reducing conduction losses, particularly important in high power applications.
  • Fast Switching Speed: The STGW30NB60H features a fast switching speed which minimizes switching losses and improves performance in applications where high-frequency operation is crucial.
  • Co-Packaged Diode: This IGBT comes with a co-packaged fast recovery diode, which provides protection against reverse voltage and reduces the need for external components.

Applications

The STGW30NB60H is suitable for a wide array of applications including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Welding Equipment

Advantages

Using the STGW30NB60H IGBT offers several advantages:

  • Improved power efficiency due to low conduction and switching losses, which is essential for reducing thermal stress and increasing system reliability.
  • High-speed operation capability, which is beneficial for applications requiring high-frequency switching.
  • Easy integration with existing systems, thanks to its industry-standard TO-247 package.

The STGW30NB60H from STMicroelectronics represents a robust and efficient solution for designers looking to enhance the performance of their high voltage and high power applications.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess