EN
  • EN
  • DE

STGW20H65FB

Part No STGW20H65FB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 650V 40A 168W TO247  /  IGBT Trench Field Stop 650 V 40 A 168 W Through Hole TO-247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 20A
Power - Max 168 W
Switching Energy 77µJ (on), 170µJ (off)
Input Type Standard
Gate Charge 120 nC
Td (on/off) @ 25°C 30ns/139ns
Test Condition 400V, 20A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number STGW20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-15132-5,497-15132-5
Standard Package 30
Win Source Part Number 1013092-STGW20H65FB
Ultra Librarian 3D Model Ultra Librarian STGW20H65FB CAD Model

Description

STGW20H65FB - High-Efficiency IGBT from STMicroelectronics

The STGW20H65FB is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of their high-speed IGBT series, which is renowned for its excellent performance in high-efficiency applications.

Key Features:

  • Voltage Rating: The STGW20H65FB is rated for a collector-emitter voltage of 650V, making it suitable for a wide range of high-voltage applications.
  • Current Handling: With a continuous collector current rating of 40A at 25°C, this IGBT can handle significant power levels, ideal for demanding electrical environments.
  • Low On-State Voltage: The device has a low on-state voltage drop, which translates to reduced conduction losses and improved efficiency in power conversion systems.
  • High Switching Speed: It features a fast switching speed, which minimizes transition losses and makes it well-suited for high-frequency applications.
  • Robustness: The STGW20H65FB is designed with a ruggedized device structure, providing enhanced robustness and reliability even under harsh operating conditions.
  • Co-Packaged Diode: It includes a co-packaged free-wheeling diode, which offers protection during the switching phase and further enhances the overall efficiency of the system.

Applications:

The STGW20H65FB is ideal for a variety of applications that require high efficiency and power density. It is commonly used in:

  • Uninterruptible Power Supplies (UPS)
  • High-performance inverters
  • Power factor correction circuits
  • Welding equipment
  • Induction heating systems
  • Renewable energy inverters, such as those for solar and wind power

Advantages:

The STGW20H65FB offers several advantages for designers and engineers, including high power efficiency, reduced thermal management requirements due to lower losses, and a simplified design process thanks to its integrated features. Its robustness and reliability also mean that end-users can expect a longer service life from their power equipment, reducing maintenance and replacement costs.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6050 $61.2850
40+ $2.9580 $118.3200
61+ $2.8656 $174.8016
84+ $2.7732 $232.9488
108+ $2.6807 $289.5156
145+ $2.4033 $348.4785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess