EN
  • EN
  • DE

STGW19NC60WD

Part No STGW19NC60WD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 42A 125W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 42A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 12A
Maximum Power Dissipation 125W
Total Switching Energy(Ets) 81μJ (on), 125μJ (off)
Input Type Standard
Gate Charge 53nC
Turn-on and Turn-off delay time 25ns/90ns
Testing Conditions 390V, 12A, 10 Ohm, 15V
Reverse Recovery Time (trr) 31ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 1103048-STGW19NC60WD
Popularity Medium
Supply and Demand Status Balance
Quantity per package 30
Ultra Librarian 3D Model Ultra Librarian STGW19NC60WD CAD Model

Description

The STGW19NC60WD is a high-performance Insulated Gate Bipolar Transistor (IGBT) manufactured by STMicroelectronics. This power semiconductor device combines the simple gate-drive characteristics of a MOSFET with the high-current and low-saturation-voltage capability of a bipolar transistor. It is designed for a wide range of high-power switching applications, providing an efficient and reliable solution for designers.

Key Features

  • Voltage Rating: The device is rated for a collector-emitter voltage of 600V, making it suitable for high-voltage applications.
  • Current Capability: With a continuous collector current rating of 19A, and a pulsed collector current of 76A, this IGBT can handle significant power levels.
  • Low On-Voltage Drop (Vce(on)): The STGW19NC60WD exhibits a low on-voltage drop, which enhances its efficiency by minimizing conduction losses.
  • High-Speed Switching: It offers fast switching speeds, which is essential for reducing switching losses and improving performance in applications such as inverters and converters.
  • Co-Packaged Diode: The device includes a co-packaged fast recovery diode, providing additional protection against reverse voltage transients and reducing component count in circuit designs.

Applications

This IGBT is ideal for a diverse range of applications, including:

  • Motor drives and controllers
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Induction heating
  • High-frequency converters
  • Welding equipment

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The STGW19NC60WD is built to meet the high standards expected from a leading semiconductor manufacturer, ensuring stable performance and longevity in demanding conditions. It is packaged in a TO-247 package, which is widely used for high-power devices due to its ability to handle high thermal and electrical loads.

Environmental Compliance

The STGW19NC60WD complies with various environmental regulations, including RoHS and REACH, reflecting STMicroelectronics' dedication to environmental sustainability and the reduction of hazardous substances in electronic components.

You May Also Be Interested in

IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7280 $60.0160
52+ $2.2384 $116.3968
80+ $2.1686 $173.4880
111+ $2.0986 $232.9446
143+ $2.0286 $290.0898
191+ $1.8187 $347.3717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,053 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess