EN
  • EN
  • DE

STGP7H60DF

Part No STGP7H60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description Low thermal resistance | IGBT 600V 14A 88W TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 14A
Current - Collector Pulsed (Icm) 28A
Vce(on) (Maximum) at Vge, Ic 1.95V at 15V, 7A
Maximum Power 88W
Switching Energy 99μJ (on), 100μJ (off)
Input Type Standard
Gate Charge 46nC
Td (on/off) at 25°C 30ns/160ns
Test Condition 400V, 7A, 47Ohm, 15V
Reverse Recovery Time (trr) 136ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261036-STGP7H60DF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGP7H60DF CAD Model

Description

STGP7H60DF IGBT - STMicroelectronics

The STGP7H60DF is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to offer a high level of performance for a wide range of power applications. Its robust and energy-efficient design makes it suitable for use in motor drives, uninterruptible power supplies (UPS), solar inverters, and other applications that require efficient and reliable power switching.

Key Features

  • High Switching Performance: The STGP7H60DF provides fast switching speeds, which is essential for reducing energy losses during power conversion.
  • Low On-State Voltage: This IGBT features a low V<sub>CE(sat), which minimizes conduction losses and enhances overall efficiency.
  • High Current Rating: With a continuous collector current (I<sub>C) rating of 15A at 100°C, this device can handle significant power levels, making it suitable for demanding applications.
  • Short-Circuit Rating: It offers a short-circuit withstand time of 5 µs, providing robust protection against sudden electrical faults.
  • High Junction Temperature: The STGP7H60DF has a maximum operating junction temperature (T<sub>j) of 175°C, ensuring stable performance even under high temperature conditions.
  • Co-Packaged Diode: This IGBT comes with an integrated ultrafast recovery diode, which simplifies circuit design and reduces component count.

Applications

The versatility of the STGP7H60DF IGBT allows it to be used in a variety of power applications. It is particularly well-suited for:

  • Motor control systems
  • Uninterruptible power supplies (UPS)
  • Power factor correction (PFC) circuits
  • Solar inverters
  • Welding equipment

STMicroelectronics has engineered the STGP7H60DF to meet the rigorous demands of modern power electronics. It is a testament to the company's commitment to providing high-quality, reliable components that push the boundaries of efficiency and performance.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9380 $60.9700
155+ $0.7697 $119.3035
235+ $0.7457 $175.2395
325+ $0.7216 $234.5200
415+ $0.6975 $289.4625
555+ $0.6253 $347.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess