Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Triac Type Standard
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 33A
Current - Gate Trigger (Igt) (Max) 25mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 039082-ACST4-7CFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACST4-7CFP CAD Model

Description

STMicroelectronics ACST4-7CFP: High Performance TRIAC

The ACST4-7CFP from STMicroelectronics is a cutting-edge TRIAC (Triode for Alternating Current) designed to deliver exceptional performance for a wide range of AC load control applications. This TRIAC is part of the ACS series, which is renowned for its high commutation capabilities and robustness in handling inductive loads.

Key Features

  • Voltage Capability: The ACST4-7CFP is capable of handling voltages up to 700V, making it suitable for applications that experience high voltage surges, thus providing an extra margin of safety and reliability.
  • Current Rating: With an on-state RMS current of 4 A, this TRIAC can control moderate power devices with ease, offering a good balance between size and power handling.
  • Snubberless Technology: This device integrates ST's Snubberless technology, which enhances the TRIAC's ability to manage fast and high voltage transients, ensuring a longer lifespan for the product.
  • High Commutation Performance: The ACST4-7CFP is designed to withstand high commutation performances, making it ideal for modern compact designs where high-density power control is required.
  • Thermal Resistance: The TRIAC features a low thermal resistance package, which ensures efficient heat dissipation and contributes to its overall reliability and performance.
  • Insulated Package: The TO-220FP fully insulated package allows for easy mounting and safe handling, as well as providing excellent electrical isolation from the heatsink.

Applications

The ACST4-7CFP is versatile and can be used in a variety of applications, including:

  • Home appliances (e.g., washing machines, dishwashers, refrigerators)
  • Lighting systems (e.g., dimmers, halogen lamp controllers)
  • Motor control circuits (e.g., fans, power tools)
  • AC solid-state relays
  • Inductive load control systems

With its robust design and advanced features, the ACST4-7CFP from STMicroelectronics stands out as a reliable and efficient solution for designers looking to improve the performance and longevity of their AC power control systems.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for BTA202X-800D,127
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 6A TO252
Lowest to $2.4721
ECAD model for Q8006DH4TP
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA312B-600C,118
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for BT131-600D,412
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,126
WeEn Semiconductors
TRIAC 800V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-800F,127
Toshiba Semiconductor and Storage
Thyristor SCR 600V 176A 3-Pin(2+Tab) TO-220SM
Need more? Email Us
ECAD model for USF10J48(Q)
Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention