Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr STMicroelectronics
Series SLLIMMâ„¢
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 15 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 25-PowerDIP Module (0.993", 25.23mm)
Base Product Number STGIPS15
Standard Package 11 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 345478-STGIPS15C60-H
Ultra Librarian 3D Model Ultra Librarian STGIPS15C60-H CAD Model

Description

STGIPS15C60-H - STMicroelectronics

The STGIPS15C60-H is a cutting-edge Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics. This module is part of ST's SLLIMMâ„¢-nano series, which stands for Small Low-Loss Intelligent Molded Module, and is specifically engineered to provide a compact and high-efficiency solution for advanced motor drive applications.

Key Features

  • Integrated Design: The STGIPS15C60-H integrates a three-phase inverter power stage with gate drivers and protection features in a single, compact package. This integration reduces the complexity of the design and improves reliability.
  • High Voltage Rating: With a maximum rating of 600V, this IPM is suitable for a wide range of applications that require high voltage operation.
  • Current Capability: The module is capable of delivering 15A of continuous current, making it suitable for mid-power applications.
  • Advanced Protection Features: It includes a variety of protection features such as under-voltage lockout, over-current shutdown, and temperature monitoring to ensure safe operation under various conditions.
  • Optimized for Efficiency: The module's low conduction and switching losses make it an energy-efficient choice for motor control applications.
  • Easy to Use: The built-in gate drivers simplify the interface with the control part of the application, reducing the need for additional components.

Applications

The STGIPS15C60-H is ideal for a variety of applications, particularly those where efficient motor control is critical. It is commonly used in:

  • Home appliances (like washing machines and refrigerators)
  • Fans and pumps
  • Light industrial applications
  • Heating, Ventilation, and Air Conditioning (HVAC) systems

Conclusion

With its integrated design and robust protection features, the STGIPS15C60-H from STMicroelectronics offers a reliable and efficient solution for designers looking to improve their motor drive systems. Its ease of use, combined with its high voltage and current capabilities, make it a versatile choice for a wide range of power control applications.

You May Also Be Interested in

Infineon Technologies
CIPOS TINY
Need more? Email Us
ECAD model for IM393L6EXKLA1
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $29.5455
ECAD model for IM564X6D
Infineon Technologies
IGBT IPM 600V 20A 24-PWRDIP MOD
Need more? Email Us
ECAD model for IKCM20L60GAXKMA1
Fairchild/ON Semiconductor
IGBT IPM 600V 15A 20-PWRDIP MOD
Need more? Email Us
ECAD model for FNA51560TD3
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $10.3506
ECAD model for 6MBP20XSF060-50
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $26.9780
ECAD model for FSBS10CH60
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $16.2986
ECAD model for 6MBP20VSC060-50
Powerex Inc.
MOD IPM SINGLE HF 600V 800A / Power Driver Module IGBT Half Phase Inverter 600 V 800 A Power Module
Need more? Email Us
ECAD model for PM800HSA060
Powerex Inc.
MOD IPM 600V 10A MINI-DIP / Module Dual-In-Line Intelligent
Need more? Email Us
ECAD model for PS21353-GP

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention