EN
  • EN
  • DE

STGIPNS3H60T-H

Part No STGIPNS3H60T-H
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tape & Reel
Type IGBT
Configuration 3 Phase Inverter
Current 3 A
Voltage 600 V
Voltage - Isolation 1000Vrms
Mounting SMD (SMT)
Package / Case 26-PowerSMD Module, Gull Wing
Base Product Number STGIPNS3
Other Names -1138-STGIPNS3H60T-H,497-STGIPNS3H60T-HCT,-1138-STGIPNS3H60T-HTR,-1138-STGIPNS3H60T-HCT,497-18156-6,497-STGIPNS3H60T-HTR,497-18156-2,497-18156-2,497-18156-1,497-18156-1,497-18156-6,497-STGIPNS3H60T-HDKR,-1138-STGIPNS3H60T-HDKR
Standard Package 400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279100-STGIPNS3H60T-H
Ultra Librarian 3D Model Ultra Librarian STGIPNS3H60T-H CAD Model

Description

STGIPNS3H60T-H - STMicroelectronics

The STGIPNS3H60T-H is a cutting-edge power integrated module from STMicroelectronics, designed to offer an efficient and compact solution for advanced motor drive applications. This intelligent power module (IPM) combines IGBTs, freewheeling diodes, and a variety of protection features into a single package, providing a highly integrated solution that simplifies design and enhances overall system reliability.

Key Features

  • Advanced IGBT Technology: Utilizes STMicroelectronics' latest IGBTs to ensure high efficiency and excellent thermal performance, suitable for a wide range of switching frequencies.
  • Integrated Freewheeling Diodes: Each IGBT is paired with a fast recovery diode, optimized for low conduction and switching losses, which is critical for high-efficiency power conversion.
  • Compact Design: The module's small footprint allows for a reduction in the size of the overall power system, making it ideal for applications where space is at a premium.
  • Over-Temperature Protection: Features built-in temperature sensing for real-time monitoring, ensuring the module operates within safe temperature ranges and prolongs the lifespan of the device.
  • Short-Circuit Rated IGBTs: Provides robust protection against short-circuit conditions, enhancing system safety and reliability.
  • Under-Voltage Lockout: Ensures that the module operates correctly by monitoring the supply voltage and preventing operation under low-voltage conditions.

Applications

The STGIPNS3H60T-H is ideally suited for a variety of high-performance applications, including:

  • High-efficiency motor drives
  • Appliances such as washing machines and refrigerators
  • Fans and pumps
  • Industrial automation systems
  • Renewable energy systems, including solar inverters

Conclusion

Overall, the STGIPNS3H60T-H from STMicroelectronics represents a highly integrated, robust solution for designers seeking to improve the performance and reliability of their motor drive systems. With its advanced features and compact design, this power integrated module is set to make a significant impact in the world of power electronics.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $19.4267
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5961 $73.7883
5+ $20.1814 $100.9070
8+ $19.5507 $156.4056
11+ $18.9201 $208.1211
14+ $18.2894 $256.0516
19+ $16.3974 $311.5506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess