EN
  • EN
  • DE

STGFW20V60DF

Part No STGFW20V60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 40A 52W TO-3PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench Field Stop 600 V 40 A 52 W Through Hole TO-3PF
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-3P-3 Full Pack
Case / Package TO-3PF
Family Name STGFW20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-15010-5, 497-15010-5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897990-STGFW20V60DF
Ultra Librarian 3D Model Ultra Librarian STGFW20V60DF CAD Model

Description

The STGFW20V60DF is a high-performance IGBT (Insulated Gate Bipolar Transistor) developed by STMicroelectronics, a global semiconductor leader. This IGBT is designed to meet the increasing demand for energy efficiency and precision in power electronics systems. It is particularly suitable for applications requiring high-speed switching, such as motor drives, uninterruptible power supplies (UPS), inverter systems, and power factor correction circuits.

Key Features

  • Voltage & Current: The STGFW20V60DF is rated for a maximum collector-emitter voltage of 600V, which allows for robust performance in high-voltage applications. It can handle continuous collector current up to 40A, making it capable of driving substantial loads.
  • Low On-State Voltage Drop (V<sub>CE(sat)): The device features a low on-state voltage drop, which reduces power dissipation and improves efficiency, thereby contributing to the energy-saving characteristics of the end application.
  • High Switching Speed: With its fast switching capabilities, the STGFW20V60DF is able to switch on and off rapidly, reducing transition losses and enabling higher efficiency in applications that require frequent switching.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged fast recovery diode ensures efficient free-wheeling operations, which is especially beneficial in inductive load applications.
  • Temperature Resilience: The device is designed to operate effectively over a wide range of temperatures, ensuring reliability and performance even under thermal stress.

Applications

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Inverter Systems
  • Power Factor Correction (PFC) Circuits
  • Switched Mode Power Supplies (SMPS)

The STGFW20V60DF embodies STMicroelectronics' commitment to providing advanced semiconductor solutions that combine performance with energy savings. Its robust design and advanced features make it a prime choice for designers looking to enhance the efficiency and reliability of their power electronic systems.

You May Also Be Interested in

IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1305 $51.1320
58+ $1.7481 $101.3898
89+ $1.6935 $150.7215
123+ $1.6389 $201.5847
158+ $1.5842 $250.3036
212+ $1.4203 $301.1036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess