EN
  • EN
  • DE

STGWA20M65DF2

Part No STGWA20M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series M
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 20A
Power - Max 166 W
Switching Energy 140µJ (on), 560µJ (off)
Input Type Standard
Gate Charge 63 nC
Td (on/off) @ 25°C 26ns/108ns
Test Condition 400V, 20A, 12Ohm, 15V
Reverse Recovery Time (trr) 166 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGWA20
Standard Package 600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277361-STGWA20M65DF2
Ultra Librarian 3D Model Ultra Librarian STGWA20M65DF2 CAD Model

Description

The STGWA20M65DF2 is a state-of-the-art power transistor from STMicroelectronics, designed to meet the high efficiency and reliability requirements of modern power electronic applications. This device is part of STMicroelectronics' advanced MDmesh™ DM2 series, which features fast-recovery diode technology.

Built with an enhanced trench-gate field-stop structure, the STGWA20M65DF2 provides an optimal trade-off between on-state resistance (R<sub>DS(on)) and switching performance, making it suitable for high-efficiency converters and inverters. The V<sub>CE(sat) specifications are tailored to minimize conduction losses, while the fast-recovery diode ensures reduced switching losses, especially in hard-switching conditions.

The device boasts a breakdown voltage of 650V, which allows for robust operation even in demanding electrical environments. With a continuous drain current of 20A at 25°C, the STGWA20M65DF2 can handle significant power without overheating, thanks to its excellent thermal performance. The maximum operating junction temperature of 175°C provides additional reliability and longevity for applications operating in high-temperature environments.

The STGWA20M65DF2 comes in a HiP247™ package, which is known for its high power dissipation capabilities. This package is designed to offer improved creepage and clearance distances, enhancing the overall safety of the device when incorporated into consumer products.

Ideal for a wide range of applications, including switched-mode power supplies (SMPS), lighting applications, welding equipment, solar inverters, and UPS systems, the STGWA20M65DF2 is a versatile component that can be used in both hard-switching and resonant topologies.

In summary, the STGWA20M65DF2 is a robust and efficient power transistor that combines the latest semiconductor technology with practical design considerations to deliver top-notch performance for high-power applications. Its integration into power systems results in improved efficiency, reduced power losses, and increased reliability, making it a valuable component for any power electronic design.

You May Also Be Interested in

STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess