EN
  • EN
  • DE

STGFL6NC60D

Part No STGFL6NC60D
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 7 A
Current - Collector Pulsed (Icm) 25 A
Vce(on) (Max) @ Vge, Ic 2.9V @ 15V, 3A
Power - Max 22 W
Switching Energy 46.5µJ (on), 23.5µJ (off)
Input Type Standard
Gate Charge 12 nC
Td (on/off) @ 25°C 6.7ns/46ns
Test Condition 390V, 3A, 10Ohm, 15V
Reverse Recovery Time (trr) 30 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FP
Base Product Number STGFL6
Other Names STGFL6NC60D,497-7479-5,1805-STGFL6NC60D,-497-7479-5
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277326-STGFL6NC60D
Ultra Librarian 3D Model Ultra Librarian STGFL6NC60D CAD Model

Description

STGFL6NC60D - N-channel 600 V, 6 A, very fast IGBT - STMicroelectronics

The STGFL6NC60D is a cutting-edge N-channel IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a leader in semiconductor technology. This IGBT is designed to offer a high level of performance for a wide range of high-voltage applications. With a voltage rating of 600 V and a current rating of 6 A, the STGFL6NC60D is well-suited for demanding electrical environments.

This IGBT features very fast switching characteristics, which makes it ideal for high-frequency operations. The fast switching not only improves efficiency but also reduces the size of the passive components, leading to a more compact and cost-effective design. The device's low on-state voltage drop (Vce(sat)) minimizes conduction losses, enhancing overall system efficiency.

The STGFL6NC60D is built with STMicroelectronics' advanced PowerMESH™ technology, which ensures an optimal trade-off between switching performance and on-state behavior, making it a perfect choice for applications such as motor control, uninterruptible power supplies (UPS), and power factor correction circuits.

Furthermore, this IGBT features a robust and rugged design, which ensures reliability and a long operational life, even in harsh conditions. Its high immunity to temperature variations and thermal runaway makes it a reliable choice for safety-critical applications.

Key features of the STGFL6NC60D include:

  • Low on-state voltage drop (Vce(sat))
  • High voltage capability of 600 V
  • Current rating of 6 A
  • Very fast switching speeds
  • PowerMESH™ technology for better performance
  • High ruggedness and reliability

Overall, the STGFL6NC60D from STMicroelectronics is an excellent choice for designers looking to implement an efficient, reliable, and high-performance IGBT in their power management systems. Its advanced features and robust design ensure it meets the stringent requirements of a wide range of industrial and consumer applications.

You May Also Be Interested in

IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess