EN
  • EN
  • DE

STI40N65M2

Part No STI40N65M2
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Extremely low gate charge | MOSFET N-CH 650V 32A I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 32A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 99mOhm at 16A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 56.5nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 2355pF at 100V
Power Dissipation (Maximum) 250W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package I2PAK
Manufacturer Package TO-262-3 Long Leads, I2Pak, TO-262AA
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261098-STI40N65M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STI40N65M2 CAD Model

Description

STI40N65M2 - STMicroelectronics N-channel MOSFET

The STI40N65M2 is a high-performance N-channel MOSFET from STMicroelectronics, renowned for its efficiency and reliability in a wide range of power applications. This MOSFET is part of STMicroelectronics' MDmesh™ M2 series, which is designed to offer low on-resistance and low gate charge, making it an ideal choice for high-efficiency solutions.

Key Features

  • Breakdown Voltage: The STI40N65M2 boasts a high drain-source breakdown voltage of 650V, providing a robust barrier against voltage spikes and surges, ensuring stable operation under high voltage conditions.
  • Low On-Resistance: With an on-resistance of just 0.040 ohms, this MOSFET ensures minimal conduction losses, which is critical for high-efficiency power conversion in applications such as switch-mode power supplies and LED lighting.
  • High Current Capability: The device is capable of handling continuous drain currents up to 40A, making it suitable for handling high power densities with ease.
  • Reduced Gate Charge: The optimized gate charge (Qg) allows for faster switching performance, which is essential for reducing switching losses in power conversion systems.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and longevity even under stressful conditions.
  • Enhanced Body Diode: The MOSFET features a fast recovery body diode, which is particularly beneficial in applications requiring efficient freewheeling or reverse current capability.

Applications

The STI40N65M2 is highly versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Performance DC/DC Converters
  • Power Factor Correction Circuits
  • LED Lighting Solutions
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Electric Vehicle Charging Stations

With its combination of high voltage capability, low on-resistance, and fast switching speeds, the STI40N65M2 from STMicroelectronics is an excellent choice for designers seeking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6719 $60.7347
31+ $3.8334 $118.8354
47+ $3.7136 $174.5392
65+ $3.5938 $233.5970
84+ $3.4740 $291.8160
112+ $3.1146 $348.8352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess