Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 11A
Pulsed Collector Current 50A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 7A
Maximum Power Dissipation 28W
Total Switching Energy(Ets) 82μJ (on), 155μJ (off)
Input Type Standard
Gate Charge 34.4nC
Turn-on and Turn-off delay time 22.5ns/116ns
Testing Conditions 390V, 7A, 10 Ohm, 15V
Reverse Recovery Time (trr) 37ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 066374-STGF14NC60KD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGF14NC60KD CAD Model

Description

The STGF14NC60KD is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This IGBT is engineered to meet the demand for increased efficiency and improved power density in a wide range of applications, including motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment.

With a collector-emitter voltage (V<sub>CE) of 600V and a collector current rating of 14A, the STGF14NC60KD is capable of handling significant power levels while maintaining a low on-state voltage drop (V<sub>CE(sat)), which translates to reduced conduction losses. Its maximum operating junction temperature is specified at 175°C, ensuring reliability and performance even under high temperature conditions.

The device features a fast switching speed that contributes to its overall efficiency, minimizing switching losses which is crucial for high-frequency applications. It also includes a robust and fast intrinsic diode, which is particularly beneficial in hard-switching conditions and for circuits that require a freewheeling diode.

The STGF14NC60KD is housed in a TO-220 FullPak package, which provides excellent thermal performance and is suitable for through-hole mounting, making it easy to integrate into various circuit designs. The FullPak package is designed to isolate the mounting surface from all the active parts of the IGBT, enhancing safety and simplifying the assembly process.

STMicroelectronics has designed the STGF14NC60KD with several built-in protections, such as overvoltage lockout, undervoltage lockout, and thermal shutdown, to ensure the longevity and reliability of the IGBT under adverse conditions.

In summary, the STGF14NC60KD from STMicroelectronics is a robust and efficient IGBT that offers designers a high-performance solution for their power management and conversion applications. With its advanced features and reliable package, this IGBT is well-suited for a variety of challenging environments and high-power applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IGBT
Need more? Email Us
ECAD model for FGA25N120AND
Infineon Technologies
High Speed IGBT in NPT-technology
Lowest to $3.7475
ECAD model for SKW20N60HS
Infineon Technologies
High speed IGBT in Trench and Fieldstop technology
Lowest to $2.8445
ECAD model for IKB20N60H3
Fairchild/ON Semiconductor
Short Circuit Rated IGBT
Need more? Email Us
ECAD model for SGH30N60RUFD
STMicroelectronics
IGBT 600V 15A TO-251
Need more? Email Us
ECAD model for STGD6NC60H-1
STMicroelectronics
N-CHANNEL 3A - 600V TO-252 PowerMESH IGBT
Need more? Email Us
ECAD model for STGD3NB60H
Fairchild/ON Semiconductor
Ultrafast IGBT
Lowest to $3.5768
ECAD model for FGAF40N60UFD
Powerex Inc.
Nch IGBT for STROBE FLASHER
Lowest to $2.2552
ECAD model for CY25AAJ-8F
Fairchild/ON Semiconductor
45A, 600V, UFS Series N-Channel IGBT
Lowest to $9.7899
ECAD model for HGT1S20N60C3S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1316 $74.6060
75+ $1.7491 $131.1825
115+ $1.6943 $194.8445
160+ $1.6398 $262.3680
205+ $1.5851 $324.9455
275+ $1.4212 $390.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,800 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention