EN
  • EN
  • DE

STGD5NB120SZ-1

Part No STGD5NB120SZ-1
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 1200V 10A 75W IPAK / N-CHANNEL 5A -1200V DPAK/IPAK INTERNALLY CLAMPED PowerMESH IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 10A
Current - Collector Pulsed (Icm) 10A
Vce(on) (Maximum) at Vge, Ic 2V at 15V, 5A
Power - Max 75W
Switching Energy 2.59mJ (on), 9mJ (off)
Input Type Standard
Td (on/off) at 25°C 690ns/12.1μs
Test Condition 960V, 5A, 1kOhm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package I-PAK
Part Number Series STGD5
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807021-STGD5NB120SZ-1
Ultra Librarian 3D Model Ultra Librarian STGD5NB120SZ-1 CAD Model

Description

STGD5NB120SZ-1 - IGBT from STMicroelectronics

The STGD5NB120SZ-1 is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics. This device is part of ST's PowerMESH™ IGBTs family, which is known for its high efficiency and performance in a wide range of power applications. The STGD5NB120SZ-1 is specifically engineered to provide an optimal solution for high-speed switching applications that require low conduction and switching losses.

Key Features

  • High Current Capability: The STGD5NB120SZ-1 is capable of handling continuous collector currents up to 5A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (Vce) of 1200V, it ensures safe operation even in high voltage circuits.
  • Low On-Voltage Drop (Vce(sat)): The device offers a low saturation voltage of typically 2.1V, which contributes to reduced power dissipation and improved efficiency.
  • Fast Switching Speed: The IGBT is designed for fast switching, which is critical for reducing switching losses in applications such as inverters and converters.
  • Co-Packaged with Free Wheeling Diode: It comes with an integrated fast recovery diode, which simplifies circuit design and enhances performance by providing efficient free-wheeling functionality.

Applications

The STGD5NB120SZ-1 is versatile and can be used in a variety of applications, including:

  • Motor drives and controls
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Inductive heating and welding equipment
  • High-frequency DC-AC converters

Product Benefits

Integrating the STGD5NB120SZ-1 into your design can provide several advantages:

  • Its high efficiency and fast switching capabilities enable the design of compact and energy-saving power systems.
  • The robustness of the device ensures reliability and a long operational lifespan, even in demanding environments.
  • The integration of the free-wheeling diode reduces component count, which can lead to cost savings and a more straightforward design process.

Overall, the STGD5NB120SZ-1 from STMicroelectronics represents a powerful solution for designers looking to optimize their power management systems with a reliable, high-performance IGBT.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,931 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess