EN
  • EN
  • DE

STGD4M65DF2

Part No STGD4M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description TRENCH GATE FIELD-STOP IGBT, M S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features IGBT Trench Field Stop 650 V 8 A 68 W Surface Mount DPAK
Manufacturer STMicroelectronics
Series M
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STGD4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16963-1, 497-16963-2, 497-16963-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897986-STGD4M65DF2
Ultra Librarian 3D Model Ultra Librarian STGD4M65DF2 CAD Model

Description

STGD4M65DF2 - STMicroelectronics IGBT

The STGD4M65DF2 is a high-performance IGBT (Insulated Gate Bipolar Transistor) developed by STMicroelectronics, designed to offer an optimal balance of speed, efficiency, and reliability for a wide range of power applications. This device is part of the STPOWER™ family, which is renowned for its state-of-the-art semiconductor technology.

Key Features

  • High Current Rating: The STGD4M65DF2 is capable of handling significant current, making it suitable for high-power applications.
  • High Switching Speed: With its fast switching capabilities, this IGBT allows for efficient operation at high frequencies, reducing energy losses during power conversion.
  • Low On-Voltage Drop (Vce(on)): The low on-voltage drop characteristic ensures that the device operates with high efficiency, minimizing thermal stress and power dissipation.
  • Short-Circuit Rating: The IGBT has a robust short-circuit rating, providing reliable performance even under fault conditions.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged free wheeling diode offers convenience and improved performance by reducing the number of components in the circuit.

Applications

The STGD4M65DF2 is ideal for a variety of applications, including:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Inductive Heating
  • Welding Equipment

Technical Specifications

The device boasts the following technical specifications:

  • Collector-Emitter Voltage (Vce): 650V
  • Collector Current (Ic): 4A
  • Operating Junction Temperature (Tj): -40°C to 175°C
  • Package: DPAK (TO-252)

With its robust design and impressive electrical characteristics, the STGD4M65DF2 from STMicroelectronics is a reliable choice for engineers and designers looking to improve the performance and efficiency of their power management systems.

You May Also Be Interested in

IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8133 $52.8645
135+ $0.7618 $102.8430
205+ $0.7361 $150.9005
295+ $0.6846 $201.9570
380+ $0.6589 $250.3820
475+ $0.6331 $300.7225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess