EN
  • EN
  • DE

STGD3NB60HDT4

Part No STGD3NB60HDT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 10A 50W DPAK / Trans IGBT Chip N-CH 600V 10A 50000mW 3-Pin(2+Tab) DPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series PowerMESH
Packaging Reel package
Part Status Obsolete(EOL)
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 10A
Current - Collector Pulsed (Icm) 24A
Vce(on) (Maximum) @ Vge, Ic 2.8V @ 15V, 3A
Power - Max 50W
Switching Energy 33μJ (off)
Input Type Standard
Gate Charge 21nC
Td (on/off) @ 25°C 5ns/53ns
Test Condition 480V, 3A, 10 Ohm, 15V
Reverse Recovery Time (trr) 95ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package D-Pak
Win Source Part Number 795612-STGD3NB60HDT4
Popularity Medium
Supply and Demand Status Balance
Family Name STGD3NB60H
Introduction Date September 25, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STGD3NB60HDT4 CAD Model

Description

STGD3NB60HDT4 - N-Channel IGBT from STMicroelectronics

The STGD3NB60HDT4 is a high-performance N-Channel IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This IGBT is engineered to combine the high-speed performance of a MOSFET with the high current and low saturation voltage capability of a bipolar transistor. The device is ideal for a wide range of high-efficiency applications that require fast switching and robust thermal performance.

Key Features

  • Voltage Rating: The STGD3NB60HDT4 is rated for a collector-emitter voltage of 600V, making it suitable for mid-range power applications.
  • Current Capability: With a continuous collector current rating of 3A, this IGBT can handle significant power levels.
  • Low On-Resistance: The low on-state voltage drop ensures high efficiency in power conversion, minimizing energy loss during operation.
  • High-Speed Switching: The device features fast switching characteristics, which are essential for reducing switching losses in applications such as switching power supplies and motor control.
  • Robust Thermal Performance: The STGD3NB60HDT4 is encapsulated in a DPAK package, which offers excellent thermal resistance and helps in maintaining performance under high-temperature conditions.

Applications

The versatility of the STGD3NB60HDT4 makes it an excellent choice for a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • High-Frequency Inverters
  • Power Factor Correction Circuits

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGD3NB60HDT4 is no exception, as it undergoes rigorous testing and quality control measures to ensure consistent performance and durability for its intended applications. The device also complies with RoHS and other environmental standards, reflecting STMicroelectronics' dedication to environmental sustainability.

Overall, the STGD3NB60HDT4 from STMicroelectronics represents a reliable and efficient solution for designers looking to optimize their power management systems with an IGBT that offers a balanced combination of speed, power handling, and thermal performance.

You May Also Be Interested in

IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess