EN
  • EN
  • DE

STGD10NC60KT4

Part No STGD10NC60KT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 20 A
Current - Collector Pulsed (Icm) 30 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 5A
Power - Max 60 W
Switching Energy 55µJ (on), 85µJ (off)
Input Type Standard
Gate Charge 19 nC
Td (on/off) @ 25°C 17ns/72ns
Test Condition 390V, 5A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number STGD10
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277347-STGD10NC60KT4
Ultra Librarian 3D Model Ultra Librarian STGD10NC60KT4 CAD Model

Description

STGD10NC60KT4 - IGBT from STMicroelectronics

The STGD10NC60KT4 is a robust IGBT (Insulated Gate Bipolar Transistor) manufactured by STMicroelectronics, renowned for its high efficiency and performance in a variety of power applications. This IGBT is designed to handle a wide range of fast-switching applications, making it suitable for motor drives, uninterruptible power supplies (UPS), and power factor correction circuits.

Key Features

  • High Current Rating: This IGBT is capable of handling high current, with a continuous collector current (I<sub>C) of 10A and a pulsed collector current (I<sub>CM) that provides the flexibility needed for demanding applications.
  • High Voltage Capability: With a collector-emitter breakdown voltage (V<sub>BRCEO) of 600V, the STGD10NC60KT4 can be used in high voltage circuits, offering excellent voltage headroom for safe operation.
  • Low On-State Voltage: The device features a low saturation voltage (V<sub>CE(sat)) which minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: The fast-switching capabilities of the STGD10NC60KT4 reduce switching losses and enable high-frequency operation, contributing to the efficiency of the power conversion system.
  • Co-Packaged Free Wheeling Diode: The IGBT comes with an integrated fast recovery diode, which provides protection against reverse voltage transients and reduces component count in circuit design.
  • Enhanced Thermal Performance: The device is housed in a TO-252 (DPAK) package, which offers excellent thermal performance and is suitable for compact PCB layouts.

Applications

The STGD10NC60KT4 is versatile and can be used in a variety of applications, including:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits
  • Switch Mode Power Supplies (SMPS)
  • Inductive Heating
  • Welding Equipment

STMicroelectronics' commitment to innovation and quality makes the STGD10NC60KT4 a reliable and efficient choice for designers looking to improve power management and conversion in their systems.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5364 $61.4560
95+ $1.2607 $119.7665
145+ $1.2213 $177.0885
200+ $1.1820 $236.4000
255+ $1.1425 $291.3375
340+ $1.0244 $348.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess