EN
  • EN
  • DE

STGB7NB60HDT4

Part No STGB7NB60HDT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 14A 80W D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT - 600 V 14 A 80 W Surface Mount D2PAK
Manufacturer STMicroelectronics
Series PowerMESH™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STGB7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-4107-2, 497-4107-1, 497-4107-2-NDR, 497-4107-1-NDR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935360-STGB7NB60HDT4
Ultra Librarian 3D Model Ultra Librarian STGB7NB60HDT4 CAD Model

Description

The STGB7NB60HDT4 is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader. This IGBT is designed to provide high-efficiency and fast-switching performance in a variety of applications, including motor drives, uninterruptible power supplies (UPS), and inverter systems. With its robust construction and cutting-edge technology, the STGB7NB60HDT4 is engineered to meet the demanding requirements of modern electronic devices.

Key Features

  • High Current Capability: The STGB7NB60HDT4 is capable of handling significant current levels, making it suitable for high-power applications.
  • Low On-Voltage Drop (Vce(on)): It features a low on-voltage drop which enhances its efficiency by reducing conduction losses.
  • Fast Switching Speed: This IGBT is designed for fast switching, which is essential for reducing switching losses and improving overall performance.
  • High Thermal Performance: With its excellent thermal characteristics, the STGB7NB60HDT4 can operate reliably at high temperatures, ensuring stable performance under various conditions.
  • Co-Packaged with Free Wheeling Diode: The device includes an integrated free-wheeling diode, providing additional functionality and protection in circuits where inductive loads are present.

Applications

The versatility of the STGB7NB60HDT4 allows it to be used in a wide array of applications. Some of the typical applications include:

  • AC and DC Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction Circuits
  • Inductive Heating
  • Switched Mode Power Supplies (SMPS)
  • High-Frequency Inverters

Technical Specifications

Here are some of the key technical specifications of the STGB7NB60HDT4:

  • Collector-Emitter Voltage (Vces): 600V
  • Collector Current (Ic): 7A
  • Power Dissipation (Pd): 30W
  • Operating Junction Temperature (Tj): -55°C to +150°C
  • Package: D2PAK

With its robust design and high performance, the STGB7NB60HDT4 from STMicroelectronics is an excellent choice for designers seeking a reliable and efficient IGBT for their high-power electronic applications.

You May Also Be Interested in

IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3795 $62.0775
105+ $1.1319 $118.8495
160+ $1.0966 $175.4560
220+ $1.0611 $233.4420
285+ $1.0258 $292.3530
380+ $0.9196 $349.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,784 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess