EN
  • EN
  • DE

STGB7H60DF

Part No STGB7H60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description Low thermal resistance | IGBT 600V 14A 88W D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 14A
Current - Collector Pulsed (Icm) 28A
Vce(on) (Maximum) at Vge, Ic 1.95V at 15V, 7A
Maximum Power 88W
Switching Energy 99μJ (on), 100μJ (off)
Input Type Standard
Gate Charge 46nC
Td (on/off) at 25°C 30ns/160ns
Test Condition 400V, 7A, 47Ohm, 15V
Reverse Recovery Time (trr) 136ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263 (D2Pak)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261011-STGB7H60DF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGB7H60DF CAD Model

Description

STGB7H60DF - IGBT from STMicroelectronics

The STGB7H60DF is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IGBT is designed to offer a high level of performance in power switching applications, making it an ideal choice for a broad range of electronic devices.

Key Features

  • High Current Capability: The STGB7H60DF is capable of supporting high current operations, which is essential for applications requiring robust power handling.
  • Low On-Voltage Drop (V<sub>CE(sat)): The low on-voltage drop characteristic ensures high efficiency, resulting in lower power losses and improved thermal management.
  • High Switching Speed: With its fast switching capabilities, the STGB7H60DF can operate at higher frequencies, enabling more efficient power conversion and control.
  • Co-Packaged with Free Wheeling Diode: The device comes with an integrated fast recovery diode, which provides protection against reverse voltage and reduces component count in circuit designs.
  • Optimized for Hard Switching Applications: This IGBT is optimized for hard switching applications up to 20 kHz, including converters and inverters used in motor drives, UPS systems, and more.

Applications

The STGB7H60DF is versatile and can be used in various high-power applications such as:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Converters
  • Welding Equipment
  • Solar Inverters
  • Induction Heating Systems

Technical Specifications

  • Voltage Rating: 600V
  • Current Rating: 7A
  • Package: D²PAK
  • Operating Temperature Range: -40°C to +175°C

With its robust design and advanced technology, the STGB7H60DF from STMicroelectronics represents a reliable and efficient solution for designers looking to improve power management in their electronic systems.

You May Also Be Interested in

IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess