EN
  • EN
  • DE

HCF4538M013TR

Part No HCF4538M013TR
Manufacturer STMicroelectronics
Catalog Logic - Multivibrators
Description Monostable Multivibrator Dual-Element -55°C 125°C 16-Pin SOP T/R / IC MULTIVIBRATR MONO DUAL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 100ns
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 103968-HCF4538M013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HCF4538
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HCF4538M013TR CAD Model

Description

STMicroelectronics HCF4538M013TR Monostable Multivibrator

The HCF4538M013TR is a high-precision monostable multivibrator from STMicroelectronics designed to provide stable and reliable timing operations for a wide range of electronic applications. This integrated circuit (IC) is part of the HCF series and is fabricated using silicon gate C2MOS technology, which ensures low power consumption combined with high speed and functionality.

This particular model, the HCF4538M013TR, is available in a surface-mount SO-14 package, making it suitable for automated assembly processes and compact circuit designs. The device is capable of producing very accurate and repeatable time delays, which can be controlled by external timing components such as resistors and capacitors. With two monostable multivibrator circuits in each IC, it offers versatility in design, allowing engineers to use both multivibrators independently or in conjunction to create more complex timing solutions.

The HCF4538M013TR operates over a wide supply voltage range from 3V to 15V, catering to the needs of various logic systems. Its output pulse width can be varied from a few nanoseconds to several hours, providing a broad timing range for different applications. Additionally, the outputs are capable of driving 10 LSTTL loads, which makes this IC compatible with most TTL logic families.

Key features of the HCF4538M013TR include retriggerable and non-retriggerable operations, leading-edge or trailing-edge precision timing, output pulse width independent of trigger pulse duration, and low dynamic power consumption. These characteristics make it an excellent choice for timing circuits, pulse generation, delayed timing, and as a one-shot component in digital designs.

Applications for the HCF4538M013TR are diverse and include timing delays, pulse shaping, missing pulse detection, and as a timer in consumer electronics, automotive, telecommunications, and control systems. Its reliability and precision are backed by STMicroelectronics' commitment to quality, making it a trusted component for engineers and designers in various industries.

For detailed specifications and application circuits, designers should consult the datasheet provided by STMicroelectronics, which offers comprehensive information to ensure proper usage and implementation of the HCF4538M013TR in their projects.

You May Also Be Interested in

Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16SO
Lowest to $0.2376
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 377 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess