Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 11A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 380mOhm at 5.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 17nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 580pF at 100V
Power Dissipation (Maximum) 25W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package I2PAKFP (TO-281)
Manufacturer Package TO-262-3 Full Pack, I2Pak
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1260987-STFI13N60M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STFI13N60M2 CAD Model

Description

The STFI13N60M2 is a cutting-edge power MOSFET brought to you by STMicroelectronics, designed to meet the needs of modern electronic applications requiring high efficiency and power density. This N-channel MOSFET is part of the MDmesh™ M2 series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) characteristics and superior switching performance.

Key Features

  • Voltage Rating: The STFI13N60M2 is rated for a drain-source voltage (V<sub>DS) of 600V, making it suitable for high-voltage applications.
  • Current Capacity: It boasts a continuous drain current (I<sub>D) of 11A, ensuring it can handle significant power without overheating.
  • Low On-Resistance: With an R<sub>DS(on) value as low as 0.280 ohms, this MOSFET offers reduced conduction losses, enhancing overall efficiency.
  • Fast Switching Speed: Fast switching is a hallmark of the STFI13N60M2, reducing switching losses and improving performance in high-frequency applications.
  • Enhanced dv/dt Capability: The device is engineered to withstand high voltage transients, ensuring reliability and longevity in harsh electrical environments.
  • 100% Avalanche Tested: Each unit is rigorously tested to guarantee safe operation under extreme conditions.

Applications

The STFI13N60M2 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC converters
  • Welding equipment
  • Uninterruptible Power Supplies (UPS)
  • Motor drives

Package and Quality

Encased in an I2PAK package, the STFI13N60M2 provides a robust and reliable solution for designers. Furthermore, STMicroelectronics is committed to delivering high-quality products that comply with the stringent international standards, ensuring that the STFI13N60M2 MOSFET meets the requirements of the most demanding electronic systems.

Whether you are developing power supplies, designing energy-efficient solutions, or working on industrial automation, the STFI13N60M2 from STMicroelectronics offers the performance, reliability, and quality that professionals expect.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 60V 195A D2PAK
Lowest to $1.1290
ECAD model for IRFS3006PBF
Rohm Semiconductor
Need more? Email Us
ECAD model for RTQ035P02L02TR
Vishay
Power MOSFET(Vdss=60V, Rds(on)=0.20ohm, Id=1.7A) | MOSFET N-CH 60V 1.7A 4-DIP
Lowest to $8.8637
ECAD model for IRFD014
Infineon Technologies
HEXFET® Power MOSFET ( VDSS = 100V , RDS(on) = 23mΩ , ID = 57A ) | MOSFET N-CH 100V 57A D2PAK
Lowest to $0.6823
ECAD model for IRF3710SPBF
Rohm Semiconductor
Need more? Email Us
ECAD model for RTU002P02F T106
Vishay
Power MOSFET(Vdss=-400V, Rds(on)=7.0ohm, Id=-1.8A) | MOSFET P-CH 400V 1.8A I-PAK
Lowest to $0.6004
ECAD model for IRFU9310
STMicroelectronics
Extremely low gate charge | MOSFET N-CH 650V 24A D2PAK
Lowest to $9.2943
ECAD model for STB33N65M2
Vishay
Power MOSFET(Vdss=500V, Rds(on)max=1.40ohm, Id=5.0A) | MOSFET N-CH 500V 5A D2PAK
Lowest to $0.3389
ECAD model for IRF830AS
Microsemi Corporation
N-CHANNEL MOSFET | MOSFET N-CH 100V 18LCC
Need more? Email Us
ECAD model for 2N6796U

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention