EN
  • EN
  • DE

STEVAL-ISB038V1

Part No STEVAL-ISB038V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Wireless Power Supply/Charging
Utilized IC / Part STWBC-WA, STWLC04
Primary Attributes Transmitter and Receiver
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface
Other Names 497-16683
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284484-STEVAL-ISB038V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB038V1 CAD Model

Description

The STEVAL-ISB038V1 evaluation board from STMicroelectronics is a cutting-edge development platform designed to demonstrate the capabilities of wireless power transfer technology. This evaluation board serves as a transmitter unit for wireless charging systems, and is based on the STWBC-EP digital controller for wireless battery charger transmitters.

This innovative board is compliant with the Qi wireless charging standard, which is widely accepted across the consumer electronics industry for charging devices such as smartphones, tablets, and other battery-powered gadgets. It is capable of operating in both Extended Power Profile (EPP) for higher power applications up to 15W, and Baseline Power Profile (BPP) for standard 5W charging, making it versatile for a range of use cases.

The STEVAL-ISB038V1 is equipped with a full-bridge inverter, high-efficiency synchronous rectification, and a comprehensive set of protection features that ensure safe and reliable operation. The board also includes an I²C interface that allows for communication with the main system microcontroller, offering a convenient way to control and monitor the charging process.

Key features of the STEVAL-ISB038V1 include:

  • STWBC-EP digital controller for managing Qi-compliant inductive communication and power transfer
  • Support for multiple coils configurations for flexible and optimized charging
  • Advanced Foreign Object Detection (FOD) to ensure safety and efficiency
  • LED indicators for charge status and error reporting
  • User-friendly GUI for real-time monitoring and control of the charging parameters

Engineers and developers looking to create or integrate wireless charging solutions will find the STEVAL-ISB038V1 an invaluable tool for prototyping and testing. The board's robust design and comprehensive feature set make it an ideal platform for experimenting with wireless power transfer technologies.

With the STEVAL-ISB038V1, STMicroelectronics continues to lead the way in the development of innovative solutions for the wireless charging market, providing the tools necessary to bring the convenience of wireless power to a broad range of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess